EN
  • EN
  • DE
  • IT

MAX17004ETL+

Part No MAX17004ETL+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702014-MAX17004ETL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17004ETL+ CAD Model

Description

MAX17004ETL+ Battery Monitor IC

The MAX17004ETL+ is a high-precision, multi-cell battery monitor IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This advanced integrated circuit is specifically engineered to manage and monitor the power requirements of multi-cell lithium-ion (Li+) battery packs, which are commonly used in portable electronics, electric vehicles, and energy storage systems.

This sophisticated battery monitor IC is capable of providing critical functions such as voltage monitoring, temperature measurement, and state of charge (SOC) estimation. It ensures safe and efficient operation of battery packs by employing a high-accuracy analog-to-digital converter (ADC) that measures cell voltages and temperatures with precision, enabling the system to make informed power management decisions.

The MAX17004ETL+ supports a wide range of battery configurations and can monitor up to 12 series-connected cells, with a voltage measurement range of 1V to 5V per cell. This feature allows for flexibility in designing battery systems for various applications. Additionally, the device includes a proprietary algorithm to calculate the remaining battery capacity, providing users with a reliable gauge of battery life and helping to prevent unexpected power loss.

For enhanced safety, the MAX17004ETL+ incorporates several protection features, such as overvoltage, undervoltage, and overtemperature detection. These protective measures ensure the longevity and reliability of the battery pack by preventing conditions that could lead to damage or unsafe operation. The IC also offers a serial interface for communication with a host microcontroller, facilitating the integration of the battery monitor into the larger system architecture.

Available in a compact, lead-free, 40-pin TQFN package, the MAX17004ETL+ is designed for space-constrained applications. Its small footprint, combined with its robust feature set, makes it an ideal choice for designers seeking a high-performance battery monitoring solution that can seamlessly integrate into a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess