EN
  • EN
  • DE

MAX16929DGUI/V+T

Part No MAX16929DGUI/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Automotive TFT-LCD Power Supply with Boost Converter and Gate Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Evaluation Kit Yes
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 28
Operating Supply Current 750 mA
RoHS Compliant
Win Source Part Number 1075011-MAX16929DGUI/V+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16929DGUI/V+T CAD Model

Description

The MAX16929DGUI/V+T is a sophisticated power management integrated circuit (PMIC) designed by Maxim Integrated, specifically engineered to meet the rigorous demands of automotive applications. This high-performance PMIC is an ideal solution for powering automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require reliable and efficient power management.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for handling the fluctuations commonly found in automotive power supplies.
  • High-Efficiency Step-Down Converters: It includes high-efficiency step-down converters that ensure minimal power loss during voltage regulation, contributing to the overall energy efficiency of the system.
  • Integrated Diagnostic Features: The MAX16929DGUI/V+T is equipped with integrated diagnostic features that help monitor system performance and ensure reliable operation under various conditions.
  • Thermal Management: Advanced thermal management capabilities are built into the device to maintain optimal operating temperatures and prevent overheating.
  • Protection Circuits: The PMIC features a suite of protection circuits, including overvoltage, undervoltage, overcurrent, and overtemperature protections, safeguarding the system from potential damage.

Applications

The MAX16929DGUI/V+T is well-suited for a wide range of automotive applications, where consistent and reliable power distribution is critical. It is commonly used in:

  • Automotive infotainment systems
  • Navigation and audio systems
  • Advanced driver assistance systems (ADAS)
  • Rear-seat entertainment systems
  • Other in-vehicle electronics

Technical Specifications

The device is offered in a 28-pin TSSOP package, ensuring a compact footprint for space-constrained automotive environments. It operates over the extended temperature range that is typical for automotive-grade components, ensuring reliable performance under diverse conditions.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX16929DGUI/V+T, making it a smart choice for automotive manufacturers and system integrators looking for a robust power management solution.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,106 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess