EN
  • EN
  • DE

MAX17117ETJ+

Part No MAX17117ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG INTERNAL SW BOOST 32TQFN / LCD Monitor, Notebook Display PMIC 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Applications LCD Monitor, Notebook Display
Current - Supply 2.5mA
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX17117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXMAX17117ETJ+,2156-MAX17117ETJ+
Standard Package 60
Win Source Part Number 1075053-MAX17117ETJ+
Ultra Librarian 3D Model Ultra Librarian MAX17117ETJ+ CAD Model

Description

Maxim Integrated's MAX17117ETJ+ Overview

The MAX17117ETJ+ is a high-performance, versatile power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient IC is tailored to meet the rigorous power requirements of portable and mobile applications such as notebooks, tablets, and other handheld devices.

Key Features

  • Multiple Outputs: The MAX17117ETJ+ features several high-efficiency, step-down converters and linear regulators, providing multiple voltage rails for various system components.
  • High Efficiency: With its advanced design, the device ensures optimal power conversion, which translates to extended battery life and reduced heat generation.
  • Adjustable Output: The output voltages are programmable via an I2C-compatible serial interface, enabling precise control over power delivery to match specific system requirements.
  • Integrated Power MOSFETs: Including built-in MOSFETs simplifies the design and reduces external component count, thus saving space on the PCB.
  • Protection Features: The PMIC is equipped with various protection mechanisms such as overvoltage, undervoltage, and thermal shutdown to ensure the safety and reliability of the end application.

Technical Specifications

  • Package: The device comes in a compact, 40-pin thin QFN package (TQFN), optimized for space-constrained applications.
  • Input Voltage Range: It supports a wide range of input voltages, making it suitable for various battery technologies and configurations.
  • Operating Temperature: The MAX17117ETJ+ is designed to operate reliably over a broad temperature range, ensuring performance in diverse environmental conditions.

Applications

The versatility and robustness of the MAX17117ETJ+ make it an ideal choice for powering complex, multi-rail systems. Its applications span a wide array of portable electronics where efficient power management is critical. Whether it's for powering the core processor, memory, or peripheral interfaces, the MAX17117ETJ+ provides a reliable and flexible solution to meet the stringent power demands of modern portable devices.

Conclusion

Maxim Integrated's MAX17117ETJ+ stands out as a comprehensive power management solution, offering designers a blend of performance, efficiency, and reliability. Its integration of multiple power outputs with programmable features in a compact package makes it a go-to choice for powering next-generation portable electronics.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess