EN
  • EN
  • DE
  • IT

MAX1679EUA

Part No MAX1679EUA
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion 8-uMAX-EP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX1679
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881160-MAX1679EUA
Ultra Librarian 3D Model Ultra Librarian MAX1679EUA CAD Model

Description

Maxim Integrated MAX1679EUA Step-Up DC-DC Converter

The MAX1679EUA from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter that is designed to provide a reliable power solution for battery-powered devices. This versatile component is ideal for applications where space is at a premium and efficient power conversion is essential.

With its wide input voltage range of 0.7V to 5.5V, the MAX1679EUA is capable of operating with single-cell, two-cell, or three-cell alkaline, NiCd, NiMH, and single-cell Li-ion or Li-polymer batteries. It is particularly useful in applications such as handheld devices, where the input voltage can vary significantly as the battery discharges.

The MAX1679EUA features an internal synchronous rectifier, which enhances efficiency by reducing power loss during conversion. It can deliver a fixed output voltage of 3.3V or an adjustable output from 2.0V to 5.5V, making it a flexible choice for powering a wide range of devices. Its high switching frequency of 600kHz allows the use of small, low-cost inductors and capacitors, further minimizing the overall footprint and cost of the power supply design.

For safety and protection, the MAX1679EUA incorporates a variety of features, including over-temperature protection and current-limit protection. This ensures that the device operates within safe parameters, which is crucial for maintaining the longevity and reliability of both the power converter and the device it powers.

Available in a small, 8-pin µMAX package, the MAX1679EUA offers a compact power solution that can be easily integrated into space-constrained designs. Its high efficiency and low quiescent current make it an excellent choice for portable applications where extending battery life is a priority.

In summary, the Maxim Integrated MAX1679EUA step-up DC-DC converter is a high-performance, feature-rich power management solution that provides designers with a versatile and efficient option for a wide range of battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1029 $61.0290
24+ $5.0076 $120.1824
36+ $4.8512 $174.6432
50+ $4.6946 $234.7300
64+ $4.5381 $290.4384
86+ $4.0686 $349.8996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess