EN
  • EN
  • DE

MAX1669EEE+

Part No MAX1669EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC FAN CTRLR W/SENSOR 16-QSOP / Fan Control, Temp Monitor -40°C ~ 125°C External Sensor SMBus Output 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Maxim Integrated
Package Tube
Product Status Active
Function Fan Control, Temp Monitor
Sensor Type External
Sensing Temperature -40°C ~ 125°C
Accuracy ±5°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX1669
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813129-MAX1669EEE+
Ultra Librarian 3D Model Ultra Librarian MAX1669EEE+ CAD Model

Description

Maxim Integrated MAX1669EEE+ Temperature Sensor and Fan Controller

The MAX1669EEE+ from Maxim Integrated is a high-precision temperature sensor and fan controller designed to meet the needs of complex and demanding thermal management applications. Engineered to ensure optimal performance and reliability, this versatile IC is perfect for use in a wide range of electronic equipment such as desktop and notebook computers, servers, and telecommunications systems.

This advanced sensor monitors the temperature of both its own die as well as two external diode-connected transistors. The external temperature readings are highly accurate, making it suitable for tracking the thermal conditions of CPU cores or other heat-generating components. The MAX1669EEE+ provides a digital output that can be interfaced with most microcontrollers or processors, offering a convenient and straightforward way to incorporate temperature monitoring into your system.

The device's fan control capabilities are equally impressive. It can control the speed of up to two fans using either a linear or PWM control signal, which helps to reduce acoustic noise and power consumption. The fan speed automatically adjusts in response to the temperature readings, ensuring that components are cooled efficiently while minimizing energy use.

Featuring a wide operating temperature range and a robust package, the MAX1669EEE+ is designed for durability and consistent operation under varying conditions. It communicates over a standard I²C-compatible 2-wire serial interface, which allows for easy integration into existing designs without the need for complex wiring or additional components.

With its compact 16-pin QSOP package, the MAX1669EEE+ saves valuable board space, which is crucial for modern, space-constrained electronic designs. Its combination of precision temperature sensing, dynamic fan control, and small footprint makes it an excellent choice for engineers looking to optimize thermal management in their next project.

Whether you're developing a high-performance computing solution or a sophisticated telecommunications platform, the MAX1669EEE+ provides the control and reliability necessary to maintain ideal operating temperatures and system stability.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess