EN
  • EN
  • DE

LT1219LCN8

Part No LT1219LCN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205361-LT1219LCN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1219LCN8 CAD Model

Description

Introducing the LT1219LCN8 from Linear Technology

The LT1219LCN8 is a high-performance, precision operational amplifier (op-amp) designed to meet the stringent requirements of today's advanced analog circuits. Manufactured by Linear Technology, now part of Analog Devices, this op-amp offers a unique blend of features that make it ideal for a wide range of applications, including industrial control systems, medical devices, and test equipment.

Key Features and Benefits

  • Precision Performance: The LT1219LCN8 delivers exceptional accuracy and stability, which is essential for applications that require precise signal amplification.
  • Wide Supply Range: With a supply voltage range of ±2.5V to ±18V, this op-amp is versatile and can be used in many different circuit configurations.
  • High Output Drive: Capable of delivering a high output current, the LT1219LCN8 can drive capacitive loads with ease, making it suitable for buffering and driving ADCs or other high-capacitance inputs.
  • Low Noise: The device features low noise performance, which is critical for applications such as audio processing or sensor signal amplification where signal integrity is paramount.
  • Fast Settling Time: Its fast settling time ensures quick response to changes in the input signal, which is beneficial for closed-loop control systems and fast data acquisition systems.

Robust and Reliable

Linear Technology's commitment to quality means the LT1219LCN8 is built to last and perform reliably in harsh conditions. It features protection against over-temperature and over-current conditions, ensuring your designs are safeguarded against potential damage.

Package and Availability

The LT1219LCN8 is offered in an 8-pin DIP package, which is widely used and preferred for its ease of handling and prototyping. Its industry-standard pinout makes it a drop-in replacement for many other op-amps, simplifying the upgrade process for existing designs.

Application Versatility

Whether you're designing a high-fidelity audio amplifier, a precise data acquisition system, or a robust industrial control loop, the LT1219LCN8 is an excellent choice that offers the performance and reliability that engineers have come to expect from Linear Technology.

For detailed specifications, application notes, and additional resources, please refer to the official Linear Technology datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess