EN
  • EN
  • DE
  • IT

MAX1667EAP+T

Part No MAX1667EAP+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC SMART BATT CHGR LEVEL2 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Charge Current - Max 4A, 3A, 1A
Battery Pack Voltage 18.4V (Maximum)
Voltage Supply MAX 28V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 701778-MAX1667EAP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1667EAP+T
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX1667EAP+T CAD Model

Description

Maxim Integrated MAX1667EAP+T - Advanced System Monitor and Fan Controller

The Maxim Integrated MAX1667EAP+T is a sophisticated system monitor and fan controller integrated circuit designed to enhance the reliability and efficiency of high-performance electronic systems. This versatile component is engineered to provide precision monitoring of multiple system parameters including temperature, voltage, and fan speed, making it an ideal solution for managing thermal conditions in computer servers, telecommunications equipment, and other complex electronics.

Key Features:

  • Temperature Monitoring: The MAX1667EAP+T is equipped with multiple temperature sensor inputs, allowing for real-time monitoring of critical system hotspots. This ensures that systems are operating within safe temperature ranges, thereby preventing overheating and potential damage.
  • Fan Speed Control: With its integrated PWM (Pulse Width Modulation) fan controller, the device can dynamically adjust fan speeds based on the temperature data it collects. This feature helps to maintain optimal cooling while minimizing noise and energy consumption.
  • Voltage Monitoring: The device also monitors power supply voltages, ensuring that all system components receive stable and adequate power. This is crucial for maintaining system stability and performance.
  • Flexible Configuration: The MAX1667EAP+T offers programmable settings for temperature thresholds, fan speed curves, and voltage limits, allowing for customization to specific system requirements.
  • Communication Interface: It includes an I²C-compatible serial interface, enabling communication with a host microcontroller or processor for reporting of system status and for configuration settings.
  • Compact Package: The device comes in a 20-pin SSOP package, which is suitable for space-constrained applications without compromising functionality.

Applications:

The MAX1667EAP+T is a versatile component that can be used in a variety of applications where precise system monitoring and fan control are necessary. It is particularly useful in:

  • Desktop and laptop computers
  • Server systems
  • Data centers
  • Telecommunication equipment
  • Industrial systems

With its comprehensive monitoring capabilities and fan control functions, the Maxim Integrated MAX1667EAP+T is an essential component for system designers looking to enhance performance, reliability, and efficiency in their electronic products.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess