EN
  • EN
  • DE

MAX1645BEEI-T

Part No MAX1645BEEI-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Win Source Part Number 311052-MAX1645BEEI-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1645BEEI-T CAD Model

Description

Maxim Integrated MAX1645BEEI-T Product Overview

The MAX1645BEEI-T from Maxim Integrated is a high-performance, step-down, switch-mode battery-charger controller designed for charging one to four lithium-ion (Li+) battery cells. This advanced charging IC is ideal for portable devices where efficient charging is crucial, such as laptops, smartphones, and digital cameras.

Key Features

  • Input Voltage Range: The MAX1645BEEI-T operates with an input voltage range of 5V to 24V, making it versatile for use with various power sources.
  • High-Efficiency: With its switch-mode operation, the device offers high efficiency, which is essential for reducing heat and prolonging battery life in portable applications.
  • Adjustable Charge Current: The charge current can be programmed via an external resistor, providing flexibility to accommodate different battery capacities.
  • Battery Temperature Monitoring: The IC includes a temperature monitoring feature that ensures safe charging by preventing charging if the battery temperature is outside the safe range.
  • Multiple Protection Features: It comes with built-in protection against overvoltage, undervoltage, and overtemperature conditions, enhancing the safety and reliability of the charging process.
  • Small Package: The MAX1645BEEI-T is available in a 28-pin QSOP package, which is suitable for space-constrained applications.

Applications

The MAX1645BEEI-T is designed for a wide range of applications that require efficient and safe battery charging. It is especially suited for:

  • Notebook Computers
  • Portable Equipment
  • Handheld Devices
  • Smart Batteries

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1645BEEI-T is no exception. The device is built to meet high standards, ensuring stable performance over its operational lifespan. With Maxim's expertise in power management and battery charging solutions, the MAX1645BEEI-T is a reliable choice for designers looking to integrate a robust charging solution into their products.

Overall, the MAX1645BEEI-T by Maxim Integrated is a feature-rich battery charger controller that offers the efficiency, flexibility, and safety required for modern rechargeable battery applications.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0654 $58.2426
46+ $2.5156 $115.7176
72+ $2.4371 $175.4712
98+ $2.3574 $231.0252
127+ $2.2788 $289.4076
170+ $2.0432 $347.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess