EN
  • EN
  • DE

MAX162ACNG+

Part No MAX162ACNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 308ksps 12-bit Parallel 24-Pin PDIP N / IC ADC 12BIT 3US H-SPEED 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V, -12V, -15V
Voltage - Supply, Digital 5V, -12V, -15V
Operating Temperature Range 0°C ~ 70°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 785437-MAX162ACNG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX162
Introduction Date March 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX162ACNG+ CAD Model

Description

Maxim Integrated's MAX162ACNG+ Precision ADC

The MAX162ACNG+ from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) that offers an exceptional balance of speed and accuracy for a wide range of data acquisition and control applications. This precision ADC is designed to operate with a single +5V supply, making it an ideal choice for systems that require low power consumption without compromising on performance.

Key Features

  • Resolution: The MAX162ACNG+ delivers 12-bit resolution, which allows for fine-grained digital representation of analog signals, providing detailed and accurate data conversion.
  • Sampling Rate: With a fast conversion time of 15µs, this ADC is capable of handling high-speed applications, ensuring timely data processing and system responsiveness.
  • Dual-Channel Input: It features a dual-channel multiplexer, which offers the flexibility to connect two analog inputs, making it suitable for systems that require simultaneous monitoring of different signals.
  • Reference Voltage: The device includes an internal 2.5V reference voltage, but it also allows for an external reference, giving users the option to choose the reference that best suits their application requirements.
  • Digital Interface: The MAX162ACNG+ comes with a parallel interface, facilitating easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Package: Housed in a 24-pin DIP package, the device ensures easy mounting on printed circuit boards (PCBs) and is compatible with standard through-hole soldering processes.

Applications

The MAX162ACNG+ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Industrial automation
  • Robotics

Maxim Integrated's commitment to quality ensures that the MAX162ACNG+ ADC is a reliable and durable choice for professionals looking for precision data conversion. Whether you're designing a complex industrial system or a sophisticated medical device, the MAX162ACNG+ offers the performance and features necessary to meet the demands of your application.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess