EN
  • EN
  • DE

MAX1617EEE

Part No MAX1617EEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701740-MAX1617EEE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1617EEE CAD Model

Description

Maxim Integrated MAX1617EEE Temperature Sensor

The MAX1617EEE from Maxim Integrated is a high-precision temperature sensor designed for advanced system monitoring and thermal protection applications. This sophisticated sensor is capable of providing accurate readings of both its own temperature and the temperature of a remote thermal diode, such as a CPU, GPU, or other heat-generating semiconductor devices.

Key Features

  • Dual-channel Temperature Sensing: The MAX1617EEE features two channels for temperature measurement. One channel monitors the ambient temperature around the sensor itself, while the other channel is dedicated to measuring the temperature of a remote diode-connected transistor.
  • High Accuracy: With an accuracy of ±3°C for the remote diode and ±2°C for the local sensor, the MAX1617EEE ensures precise temperature monitoring, which is critical for maintaining system stability and performance.
  • Programmable Alert Outputs: It includes programmable overtemperature alarm and under-temperature warning outputs, which can be used to trigger cooling systems or signal a system shutdown to prevent overheating.
  • SMBus/I²C-Compatible Serial Interface: The sensor communicates with the host system via a standard SMBus/I²C-compatible serial interface, allowing for easy integration into most system architectures.
  • Wide Operating Temperature Range: The device operates over a temperature range of -55°C to +125°C, making it suitable for use in environments with extreme temperature variations.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX1617EEE maintains low power consumption, which is particularly beneficial for portable and battery-operated devices.

Applications

The MAX1617EEE's robust feature set makes it an ideal choice for a variety of applications, including:

  • Personal Computers and Servers
  • Office Electronics
  • Telecommunications Equipment
  • Industrial Controllers
  • Portable/Battery-Powered Devices

With its precise monitoring capabilities, the MAX1617EEE from Maxim Integrated is a reliable solution for any system that requires effective temperature management to ensure operational integrity and longevity.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.2904
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess