EN
  • EN
  • DE

LMZM33603RLRR

Part No LMZM33603RLRR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1-18V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 34 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 18V - - - 3A 4V - 36V Input
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 18-PowerBQFN Module
Case / Package 18-B2QFN (9x7)
Family Name LMZM33603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48830-2, 296-48830-6, LMZM33603RLRR-ND, 296-48830-1
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845671-LMZM33603RLRR
Ultra Librarian 3D Model Ultra Librarian LMZM33603RLRR CAD Model

Description

Introducing the LMZM33603 Power Module from Texas Instruments

The LMZM33603RLRR is a high-efficiency, easy-to-use power module from Texas Instruments (TI) that simplifies the process of designing power supplies for a wide range of applications. This power solution integrates a DC/DC converter, inductor, and passives into a compact QFN package, making it an ideal choice for space-constrained applications.

With an input voltage range of 4V to 36V, the LMZM33603RLRR is versatile enough to handle a variety of power sources. It delivers an adjustable output voltage from 1V to 7V, allowing designers to tailor the output to meet the needs of their specific application. The module can supply up to 3A of continuous output current, making it suitable for powering FPGAs, microprocessors, and other digital ICs.

The high level of integration within the LMZM33603RLRR minimizes the need for external components, which not only saves board space but also reduces bill of materials (BOM) cost and simplifies the design process. The module features an advanced packaging technology that enhances thermal performance and allows for operation over a wide temperature range, ensuring reliability in various environments.

Efficiency is a key aspect of the LMZM33603RLRR, and with its synchronous step-down converter topology, it achieves excellent efficiency at a wide range of load currents. This helps to reduce power loss and improve system performance. Additionally, the module includes a number of built-in protection features such as over-current, over-temperature, and under-voltage lockout, which enhance the safety and robustness of the end application.

For designers looking to accelerate their product development, TI provides comprehensive support for the LMZM33603RLRR, including design tools, simulation models, and reference designs. This support, coupled with the module's performance and ease of use, makes it an excellent choice for a variety of applications, including industrial, automotive, and communication equipment.

Overall, the LMZM33603RLRR power module from Texas Instruments represents a high-performance, reliable, and easy-to-implement solution for modern power supply design challenges.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2479 $64.9916
8+ $13.3316 $106.6528
12+ $12.9150 $154.9800
17+ $12.4984 $212.4728
21+ $12.0818 $253.7178
28+ $10.8319 $303.2932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,142 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess