EN
  • EN
  • DE

INA213BQDCKRQ1

Part No INA213BQDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier Circuit - SC-70-6
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name INA213
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44266-1, -296-44266-1-ND, 296-44266-2, INA213BQDCKRQ1-ND, 296-44266-1, 296-44266-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874593-INA213BQDCKRQ1
Ultra Librarian 3D Model Ultra Librarian INA213BQDCKRQ1 CAD Model

Description

Product Overview: INA213BQDCKRQ1 from Texas Instruments

The INA213BQDCKRQ1 is a high-precision, automotive-grade voltage output current shunt monitor from Texas Instruments (TI). Designed to cater to a wide range of applications, this device is especially suitable for automotive systems that require precise current measurement. It forms part of TI's reliable product line, engineered to meet stringent industry standards, including AEC-Q100 qualification for automotive applications.

Key Features

  • High Accuracy: The INA213BQDCKRQ1 boasts a precision gain error of only 0.2%, ensuring highly accurate current measurements for critical applications.
  • Wide Common-Mode Range: This device operates over a common-mode voltage range from -0.3V to 26V, making it versatile for various systems within an automotive environment.
  • Low Quiescent Current: With a quiescent current of 100 µA (typical), it is an energy-efficient solution that contributes to the overall power saving of the system.
  • Single Supply Operation: It can operate from a single 2.7V to 26V power supply, providing flexibility in system design.

Applications

The INA213BQDCKRQ1 is ideal for a range of automotive applications, including:

  • Battery management systems
  • Motor control monitoring
  • Power management systems
  • Overcurrent protection

Package and Reliability

Packaged in a small, space-saving SC70 package, the INA213BQDCKRQ1 is designed for compact automotive systems where space is at a premium. Its robust design ensures reliability and longevity in harsh automotive environments, characterized by temperature extremes and vibrations.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The INA213BQDCKRQ1 is backed by TI's comprehensive technical support and documentation, ensuring designers have access to the resources they need to integrate this current shunt monitor into their automotive solutions effectively.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0693 $51.7325
52+ $1.9384 $100.7968
81+ $1.8729 $151.7049
115+ $1.7419 $200.3185
150+ $1.6764 $251.4600
187+ $1.6110 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,825 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess