EN
  • EN
  • DE

MAX9934TAUA+

Part No MAX9934TAUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
-3db Bandwidth 1.5kHz
Current - Input Bias 35μA
Voltage - Input Offset 10μV
Supply Current 120μA
Supply Voltage , Single/Dual (±) 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX9934
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707640-MAX9934TAUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX9934TAUA+ CAD Model

Description

Maxim Integrated MAX9934TAUA+ Precision Current-Sense Amplifier

The MAX9934TAUA+ from Maxim Integrated is a high-quality, precision current-sense amplifier that offers an ideal solution for a wide range of applications requiring accurate current measurement. This device features a proprietary high-side current-sense amplifier designed to monitor the current through a shunt resistor and provide an output voltage proportional to the current flow. The MAX9934TAUA+ is housed in a compact 8-pin µMAX package, making it suitable for space-constrained applications.

One of the key features of the MAX9934TAUA+ is its wide input common-mode voltage range, spanning from 2.7V to 28V, which allows it to be used in various systems operating on different voltage levels. This flexibility makes it perfect for automotive, industrial, and consumer applications where precise current monitoring is essential.

The device boasts a low input offset voltage, which enhances the accuracy of current measurements, and a high gain accuracy that ensures consistent performance across the specified temperature range of -40°C to +125°C. The MAX9934TAUA+ also offers a high bandwidth of 500kHz, providing fast response times suitable for dynamic load conditions.

With its high accuracy and low power consumption, the MAX9934TAUA+ is an excellent choice for portable and battery-powered devices. It features a quiescent current of just 100µA, which helps to extend battery life. Additionally, the device includes a voltage output that simplifies interfacing with analog-to-digital converters (ADCs) or microcontrollers for digital processing of the measured current.

For applications requiring bidirectional current sensing, the MAX9934TAUA+ is capable of sensing both charging and discharging currents in battery management systems. Its robust design includes integrated ESD protection and the ability to withstand transient conditions, making it a reliable choice for harsh environments.

In summary, the Maxim Integrated MAX9934TAUA+ is a versatile, high-performance current-sense amplifier that offers precision, low power consumption, and ease of use for engineers looking to integrate current sensing into their designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1787 $50.1444
30+ $3.4287 $102.8610
46+ $3.3215 $152.7890
63+ $3.2144 $202.5072
81+ $3.1072 $251.6832
108+ $2.7858 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,362 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess