EN
  • EN
  • DE

ADP3522ACP-3

Part No ADP3522ACP-3
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description GSM Power Management System / Programmable Power Management System to 32-Pin LFCSP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173311-ADP3522ACP-3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADP3522
Introduction Date January 30, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3522ACP-3 CAD Model

Description

The ADP3522ACP-3 from Analog Devices Inc. is a state-of-the-art power management integrated circuit (IC) designed to deliver efficient, reliable performance for a wide range of applications. This versatile chip is an ideal solution for managing power requirements in complex electronic systems, offering precise control and high levels of integration to simplify design and improve system reliability.

Key Features

  • Highly Integrated Solution: The ADP3522ACP-3 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the power supply design.
  • Advanced Control: This IC provides sophisticated control features for managing power delivery, including programmable voltage settings, power sequencing, and fault management.
  • Efficient Operation: Designed with energy efficiency in mind, the ADP3522ACP-3 helps to minimize power losses and improve overall system efficiency, which is crucial for battery-powered devices.
  • Robust Protection: The device includes a suite of protection features, such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the electronic system.

Applications

The ADP3522ACP-3 is suitable for a variety of applications that require precise power management, including:

  • Computing Systems: Ideal for laptops, desktops, and servers where stable and efficient power is critical.
  • Telecommunications: Can be used in networking equipment such as routers, switches, and base stations.
  • Industrial Equipment: Provides robust power solutions for automation, control systems, and other industrial applications.
  • Portable Devices: Its energy-efficient design makes it well-suited for handheld and battery-operated devices.

Technical Specifications

The ADP3522ACP-3 boasts impressive technical specifications that ensure top-notch performance:

  • Input Voltage Range: This IC supports a wide input voltage range, accommodating various power sources.
  • Output Voltage Range: The output voltage can be precisely adjusted to meet the needs of specific components within the system.
  • Package Type: It comes in a compact package, making it easy to integrate into space-constrained designs.
  • Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, suitable for harsh environments.

Overall, the ADP3522ACP-3 by Analog Devices Inc. is a powerful and reliable choice for designers looking to optimize their power management systems with a high-quality, integrated solution.

You May Also Be Interested in

Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6378 $65.5120
90+ $1.3444 $120.9960
135+ $1.3017 $175.7295
185+ $1.2601 $233.1185
240+ $1.2185 $292.4400
320+ $1.0915 $349.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess