EN
  • EN
  • DE

MAX16171ATA/VY+

Part No MAX16171ATA/VY+
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IDEAL DIODE CONTROLLER WITH REVE / OR Controller N+1 ORing Controller N-Channel 1:1 8-TDFN-CU (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Current - Supply 150 µA
Voltage - Supply 4V ~ 57V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-CU (2x3)
Base Product Number MAX16171
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX16171ATA/VY+
Standard Package 300
Win Source Part Number 971912-MAX16171ATA/VY+
Ultra Librarian 3D Model Ultra Librarian MAX16171ATA/VY+ CAD Model

Description

The MAX16171ATA/VY+ is a cutting-edge supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This device is engineered to monitor single power-supply voltages, ensuring that electronic systems operate reliably within their specified voltage ranges. It is particularly suitable for portable and battery-powered applications due to its ultra-low current consumption and compact package.

Key Features

  • Precision Voltage Monitoring: The MAX16171ATA/VY+ offers high-accuracy voltage monitoring, making it an ideal choice for critical applications where voltage thresholds must be maintained with precision.
  • Low Power Consumption: With its ultra-low 1.5µA supply current, the device is optimized for power-sensitive applications, contributing to extended battery life and reduced power costs.
  • Compact SOT23 Package: Encased in a small 8-pin SOT23 package, the MAX16171ATA/VY+ is designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Adjustable Reset Timeout: Users can tailor the reset timeout period to their specific needs, providing greater flexibility and control over system reset behavior.

Applications

The MAX16171ATA/VY+ is versatile and can be utilized in a wide array of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Medical Devices

Technical Specifications

Parameter Value
Supply Voltage Range 1.0V to 5.0V
Supply Current 1.5µA (typ)
Package Type 8-pin SOT23
Operating Temperature Range -40°C to +125°C

Overall, the MAX16171ATA/VY+ from Maxim Integrated is a robust and reliable solution for voltage monitoring, offering precision, low power consumption, and a small footprint, making it an excellent choice for a multitude of applications that require strict voltage regulation.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2993 $50.5846
54+ $1.8866 $101.8764
83+ $1.8277 $151.6991
114+ $1.7687 $201.6318
147+ $1.7098 $251.3406
196+ $1.5329 $300.4484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess