EN
  • EN
  • DE

LM5050Q1MKX-1/NOPB

Part No LM5050Q1MKX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name LM5050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44667-2, 296-44667-1, LM5050Q1MKX-1/NOPB-ND, 296-44667-6, -296-44667-1-ND, -LM5050Q1MKX
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877512-LM5050Q1MKX-1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5050Q1MKX-1/NOPB CAD Model

Description

The LM5050Q1MKX-1/NOPB is a high-performance, high-voltage ORing FET controller designed by Texas Instruments to enhance power supply reliability. This device is particularly suitable for automotive, telecommunications, and industrial applications where redundant power supply systems are essential for continuous operation and system integrity.

Key Features

  • Voltage Range: It operates over a wide voltage range, accommodating systems that require voltage ORing from 5.5V up to 75V, making it versatile for various applications.
  • Gate Drive: The integrated charge pump ensures a proper gate drive for external N-Channel MOSFETs, which allows for efficient control of the pass-through voltage.
  • Reverse Current Blocking: The LM5050Q1MKX-1/NOPB provides reverse current blocking capability, which prevents current from flowing backward through the FET when the voltage on the load side is higher than the source side.
  • High-Side ORing: This device is designed for high-side ORing, which means it can be placed closer to the supply, minimizing voltage drops and power dissipation.
  • Automotive-Qualified: The 'Q1' designation indicates that the device is qualified for automotive applications, meeting the stringent requirements of the automotive industry for reliability and performance.
  • Thermal Shutdown: It features a thermal shutdown mechanism that protects the device under over-temperature conditions.

Applications

  • Redundant Power Supply Systems
  • Automotive Power Systems
  • Telecom and Datacom Power Systems
  • Industrial Power Distribution Networks

Product Compliance

The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, which means it is manufactured without the use of hazardous substances such as lead, making it environmentally friendly and suitable for use in a wide range of international markets.

Package and Availability

The LM5050Q1MKX-1/NOPB comes in a compact SOT-23 package, which is ideal for space-constrained applications. Texas Instruments ensures the availability of this device across various distributors, providing designers with flexibility and convenience in sourcing components for their power management solutions.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess