EN
  • EN
  • DE

MAX16054AZT+T

Part No MAX16054AZT+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC CNTRLR ON/OFF W/DEB TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications PDA's, Portable Audio/Video, Smartphones
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package TSOT-23-6
Mounting Surface Mount
Win Source Part Number 1066335-MAX16054AZT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX16054
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX16054AZT+T CAD Model

Description

The MAX16054AZT+T from Maxim Integrated is a state-of-the-art push-button on/off controller designed to provide a simple and reliable solution to manage the power state of electronic devices. This compact, single-component device is perfect for applications where space is at a premium and where a mechanical on/off switch is not feasible or desired.

Key Features

  • Debounced Push-Button Input: The MAX16054AZT+T features an integrated debouncing circuit, ensuring that the push-button input is free from noise and false triggering, providing a clean and stable signal for toggling the power state of the device.
  • Low Quiescent Current: With its ultra-low quiescent current, this controller is an excellent choice for battery-powered applications, helping to extend the life of the battery by minimizing power drain when the device is turned off.
  • Reverse Battery Protection: The device includes built-in reverse battery protection, safeguarding the circuit against incorrect battery installation, which can prevent potential damage to the device and the larger system it is part of.
  • Compact SOT23 Package: The MAX16054AZT+T comes in a small SOT23 package, making it easy to integrate into various designs without requiring a lot of PCB real estate.
  • Wide Operating Voltage Range: This controller operates over a wide voltage range, accommodating various applications and ensuring compatibility with different power supply levels.

Applications

The MAX16054AZT+T is versatile and can be used in a multitude of applications, such as:

  • Portable electronics
  • Consumer goods
  • Medical devices
  • Industrial equipment

With its robust design and ease of use, the MAX16054AZT+T push-button on/off controller from Maxim Integrated is an ideal choice for designers looking to add a reliable power management solution to their next project. Its combination of features ensures that it can meet the requirements of a wide array of applications while providing a user-friendly interface for end-users.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6368 $50.0992
47+ $2.1635 $101.6845
72+ $2.0959 $150.9048
99+ $2.0283 $200.8017
128+ $1.9607 $250.9696
171+ $1.7579 $300.6009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess