EN
  • EN
  • DE

MAX16010TAA+T

Part No MAX16010TAA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.245V/1.223V 2 Active Low/Open Drain Automotive 8-Pin TDFN EP T/R / IC OVERVOLTAGE PROT/DETEC 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 785421-MAX16010TAA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16010
Introduction Date December 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX16010TAA+T CAD Model

Description

Maxim Integrated MAX16010TAA+T Voltage Supervisor

The Maxim Integrated MAX16010TAA+T is a high-performance voltage supervisor designed to monitor power supplies in digital systems. It ensures reliable operation and system stability by providing excellent circuit protection. This device is particularly suitable for applications that require precise voltage monitoring and a robust power-on reset capability.

Key Features

  • Supply Voltage Range: The MAX16010TAA+T operates over a wide supply voltage range, accommodating various system requirements.
  • Low Power Consumption: This voltage supervisor is optimized for low-power operation, making it ideal for portable and battery-powered applications.
  • High Accuracy: It offers high threshold accuracy, ensuring that the monitored voltage is kept within tight margins for enhanced system reliability.
  • Programmable Delay: The reset timeout period is programmable, allowing designers to customize the reset de-bounce timing to suit specific system needs.
  • Multiple Reset Voltage Options: The device is available with various factory-set reset voltage options, providing flexibility to work with different voltage levels.
  • Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The MAX16010TAA+T is versatile and can be used in a range of applications including:

  • Computers and Servers
  • Consumer Electronics
  • Portable/Battery-Powered Devices
  • Communication Systems
  • Industrial Control Systems
  • Automotive Systems

Package and Availability

The Maxim Integrated MAX16010TAA+T voltage supervisor comes in a compact 8-pin TDFN (3mm x 3mm) package, suitable for space-constrained applications. It is available in tape and reel format, denoted by the '+T' suffix, facilitating efficient handling and placement during manufacturing processes.

With its robust feature set and flexible design, the MAX16010TAA+T is an excellent choice for designers looking to enhance system stability and protection in their next project.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
MaxLinear Inc
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1613 $54.0969
30+ $3.4144 $102.4320
46+ $3.3077 $152.1542
63+ $3.2010 $201.6630
81+ $3.0943 $250.6383
109+ $2.7742 $302.3878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess