EN
  • EN
  • DE

MAX16009TG

Part No MAX16009TG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701699-MAX16009TG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16009TG CAD Model

Description

Maxim Integrated MAX16009TG Overview

The MAX16009TG from Maxim Integrated is a robust voltage supervisor and reset IC designed to enhance the reliability of power systems in a wide array of electronic applications. This component is particularly suited for systems that require a high level of precision and operational stability, such as industrial controls, embedded computing, and telecommunications equipment.

Key Features

  • Multiple Voltage Thresholds: The device offers factory-trimmed reset voltage thresholds, ensuring precise monitoring of supply voltages.
  • Low Power Consumption: With its low quiescent current, the MAX16009TG contributes to energy-efficient operation, making it ideal for power-sensitive applications.
  • Manual Reset Function: A manual reset input allows for a system reset to be triggered externally, giving additional control to system operators.
  • Power-On Reset Delay: The IC features a programmable power-on reset delay, which can be set using an external capacitor to accommodate different system startup requirements.
  • High Accuracy: The device offers a high accuracy of ±1.5% over the entire temperature range, ensuring reliable operation under varying conditions.
  • Wide Operating Temperature Range: The MAX16009TG is designed to function over an extended temperature range of -40°C to +125°C, catering to environments with extreme temperature variations.
  • Compact Packaging: Housed in a small, 8-pin thin QFN package, the component saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX16009TG is versatile and can be integrated into a multitude of systems that require dependable voltage monitoring and system reset capabilities. Its applications span across various sectors, including:

  • Automotive systems
  • Data storage and servers
  • Networking and communication equipment
  • Industrial control systems
  • Portable and battery-operated devices

Maxim Integrated's commitment to quality and performance is evident in the MAX16009TG, making it a top choice for designers looking to incorporate a reliable voltage monitoring solution into their products.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess