EN
  • EN
  • DE

MAX5290BEUE

Part No MAX5290BEUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704571-MAX5290BEUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5290BEUE CAD Model

Description

Maxim Integrated MAX5290BEUE Digital-to-Analog Converter

The MAX5290BEUE from Maxim Integrated is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) that offers excellent accuracy and stability. It is designed to meet the demanding requirements of precision control applications, where it can be used to convert digital signals into precise analog voltages.

Key Features:

  • Precision: The MAX5290BEUE boasts a 10-bit resolution, ensuring fine control over the analog output for applications that require high levels of accuracy.
  • Low Power Consumption: This DAC is optimized for low-power operations, making it ideal for battery-powered devices and energy-efficient systems.
  • Integrated Reference: It comes with an integrated precision voltage reference which reduces the need for external components, saving board space and system costs.
  • Versatile Interface: The device supports a 3-wire SPI-compatible serial interface, facilitating easy integration with microcontrollers and other digital systems.
  • Compact Package: The MAX5290BEUE is available in a compact 16-pin TSSOP package, which is suitable for space-constrained applications.
  • Wide Operating Range: It operates over a wide temperature range, making it reliable for use in varying environmental conditions.

Applications:

The MAX5290BEUE is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Precision instrumentation
  • Battery-powered devices
  • Portable medical equipment

Technical Specifications:

  • Resolution: 10 bits
  • Output Type: Voltage
  • Interface Type: SPI
  • Supply Voltage: 2.7V to 5.5V
  • Package/Case: 16-TSSOP
  • Operating Temperature: -40°C to +105°C

The MAX5290BEUE DAC is a testament to Maxim Integrated's commitment to providing high-quality, precision components for advanced electronic systems. Its combination of performance, power efficiency, and compact design makes it a top choice for engineers and designers looking to enhance their analog output capabilities.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $25.0254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess