EN
  • EN
  • DE

MAX1599ETA

Part No MAX1599ETA
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description 26V STEP-UP CONVERTER WHITE LEDS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.6V
Voltage - Supply (Max) 5.5V
Voltage - Output 26V
Current - Output / Channel 950mA (Switch)
Frequency 500kHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Base Product Number MAX1599
Standard Package 101 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1172621-MAX1599ETA
Ultra Librarian 3D Model Ultra Librarian MAX1599ETA CAD Model

Description

Maxim Integrated MAX1599ETA: Compact, High-Efficiency Power Solution

The MAX1599ETA from Maxim Integrated is a highly efficient, compact power management IC designed for space-constrained applications. This versatile component is ideal for portable devices, where power efficiency and battery life are critical. Its small package size and integrated features make it a popular choice for designers looking to optimize their power supply design with minimal external components.

The MAX1599ETA operates as a step-up DC-DC converter, capable of delivering a fixed or adjustable output voltage from a low-voltage input. This makes it suitable for applications powered by single-cell lithium-ion (Li+) batteries or other low-voltage power sources. The device's high switching frequency of 1.2MHz allows for the use of small, low-cost inductors and ceramic capacitors, reducing the overall footprint and bill of materials.

One of the key features of the MAX1599ETA is its high efficiency, which can reach up to 96%. This is achieved through an integrated synchronous rectifier, which reduces power loss during conversion. Additionally, the IC incorporates a low quiescent current, further extending battery life in portable applications.

The MAX1599ETA also includes a variety of protection features to ensure reliable operation. These include overvoltage protection, thermal shutdown, and a true shutdown mode that disconnects the load from the input to prevent battery drain when the device is not in use.

Key Specifications:

  • Input Voltage Range: 0.7V to 5.5V
  • Fixed Output Voltage Options: 3.3V, 5V
  • Adjustable Output Voltage: Up to 5.5V
  • High Efficiency: Up to 96%
  • High Switching Frequency: 1.2MHz
  • Low Quiescent Current
  • Integrated Synchronous Rectifier
  • Overvoltage Protection
  • Thermal Shutdown
  • True Shutdown Mode
  • Package: 8-Pin Thin QFN (3mm x 3mm)

Whether you're designing for handheld medical devices, wireless headsets, or any other battery-powered gadget, the MAX1599ETA provides a reliable and efficient power management solution that can help maximize performance while conserving valuable board space.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess