EN
  • EN
  • DE

MSMCG8.5A/TR

Part No MSMCG8.5A/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 14.4VC SMCG  /  14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8.5V
Voltage - Breakdown (Min) 9.44V
Voltage - Clamping (Max) @ Ipp 14.4V
Current - Peak Pulse (10/1000µs) 104.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-215AB, SMC Gull Wing
Supplier Device Package SMCG (DO-215AB)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-MSMCG8.5A/TR
Standard Package 1
Win Source Part Number 1094261-MSMCG8.5A/TR
Ultra Librarian 3D Model Ultra Librarian MSMCG8.5A/TR CAD Model

Description

The MSMCG8.5A/TR is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This TVS diode is a reliable component for safeguarding your circuits, ensuring that your devices remain operational and safe from unexpected power surges.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 8.5V, which is the maximum voltage that can be applied to the diode without causing it to conduct significantly.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, ensuring strong protection against high energy transients.
  • Clamping Voltage: With a low clamping voltage, the MSMCG8.5A/TR responds quickly to transient events, clamping excess voltage and diverting it away from sensitive components.
  • Low Leakage Current: The diode features a low leakage current, minimizing power loss when the device is in the standby state and enhancing overall efficiency.
  • Surface Mount Package: This device is available in a surface-mount package, making it suitable for high-density PCB designs and easy to integrate into a variety of electronic systems.
  • Environmental Compliance: It complies with RoHS and REACH standards, ensuring that the product is free from hazardous substances and is environmentally friendly.

Applications

The MSMCG8.5A/TR is ideal for protecting a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems that require robust protection against voltage transients
  • Automotive electronics where reliability and durability are critical
  • Communication systems that need safeguarding from surges and spikes
  • Power supply circuits where stable operation is essential

With its combination of high surge capability, fast response time, and compact form factor, the MSMCG8.5A/TR from Microchip Technology is an excellent choice for ensuring the longevity and reliability of your electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess