EN
  • EN
  • DE

MAX8744ETJ

Part No MAX8744ETJ
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830020-MAX8744ETJ
Ultra Librarian 3D Model Ultra Librarian MAX8744ETJ CAD Model

Description

Maxim Integrated MAX8744ETJ High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8744ETJ from Maxim Integrated is a state-of-the-art power management IC designed specifically for the demanding needs of notebook computers. This high-efficiency, quad-output controller is engineered to provide reliable and efficient power distribution within a compact form factor, making it an ideal solution for portable computing devices where space is at a premium and power efficiency is crucial.

Featuring a wide input voltage range, the MAX8744ETJ is capable of handling the fluctuations common in mobile environments. Its advanced control architecture ensures stable operation across various load conditions, contributing to the longevity and reliability of the notebook's power system. The device integrates multiple power control functions into a single package, simplifying the design and reducing the overall component count.

The MAX8744ETJ offers four high-performance outputs, each optimized for driving different power rails within the notebook. This includes a synchronous-buck PWM controller for the CPU core, a synchronous-buck PWM controller for the graphics core, a linear regulator for the always-on plane, and an additional linear regulator for the system standby voltage. This configuration ensures that all critical components of the notebook receive clean and stable power, thereby enhancing the system's performance and efficiency.

One of the key features of the MAX8744ETJ is its ability to operate in Enhanced Dynamic Voltage Scaling (EDVS) mode. This allows for the CPU core voltage to be dynamically adjusted in response to the processing load, thereby reducing power consumption and heat generation during periods of low demand. The device also incorporates a range of protection features, including overvoltage, undervoltage, and thermal shutdown, to safeguard the notebook's power system against various fault conditions.

The MAX8744ETJ is available in a compact, 32-pin thin QFN package, making it well-suited for the space-constrained layouts of modern notebooks. Its high level of integration and efficiency, combined with Maxim Integrated's reputation for quality and performance, make the MAX8744ETJ a top choice for designers looking to optimize the power management systems of their next-generation notebook computers.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,134 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess