EN
  • EN
  • DE

MCZ33975AEK

Part No MCZ33975AEK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Multiple Switch Detection Interface with Suppressed Wake-up and 32mA Wetting Current | IC MULTIPLE SWITCH DETECT 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications Automotive
Interface SPI Serial
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Family Part Number MCZ33975
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1221403-MCZ33975AEK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33975AEK CAD Model

Description

Product Overview: MCZ33975AEK from NXP

The MCZ33975AEK is a sophisticated multiple switch detection interface (MSDI) designed by NXP Semiconductors, aimed at providing an efficient solution for automotive and industrial applications. This integrated circuit is specifically engineered to detect the open or closed status of multiple switches, making it an ideal component for systems that require a reliable interface for switch inputs.

Key Features

  • Switch Detection: The device can monitor up to 22 switch contacts independently.
  • Wet/Dry Contact: The MCZ33975AEK supports both wet and dry contact implementations, offering versatility in various electrical environments.
  • Serial Peripheral Interface (SPI): It features a robust SPI for communication, enabling the device to interface with microcontrollers easily.
  • Low Standby Current: With an optimized design for power conservation, the device ensures low standby current, making it suitable for battery-powered applications.

Applications

The versatility of the MCZ33975AEK allows it to be used across a wide range of applications, particularly in the automotive sector where switch detection is crucial for functions such as:

  • Door ajar indicators
  • Seat belt latch detection
  • Fluid level monitoring
  • Headlight switch status

Additionally, its use extends to industrial controls, where it can be implemented for system diagnostics and user input interfaces.

Performance and Durability

The MCZ33975AEK is built to withstand harsh conditions, making it reliable in extreme automotive environments. It operates over a wide temperature range and is designed with the robustness required for long-term performance.

Conclusion

With its ability to interface with multiple switch contacts, coupled with a low-power design and SPI communication, the MCZ33975AEK from NXP is a highly effective solution for modern automotive and industrial applications where multiple switch detections are necessary. Its resilience and adaptability to different switch types make it a versatile and indispensable component in sophisticated electronic systems.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess