Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Tube
Accessory Type LCD Display
For Use With/Related Products MXT336SAT
Base Product Number AT336
Standard Package 1
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1342501-AT336SAT-7IN-TSCREEN
Ultra Librarian 3D Model Ultra Librarian AT336SAT-7IN-TSCREEN CAD Model

Description

The AT336SAT-7IN-TSCREEN is a state-of-the-art touchscreen display module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is an ideal choice for developers and engineers looking for a high-quality, interactive display solution to integrate into their projects.

Key Features

  • Display Size: The module boasts a 7-inch diagonal active display area, providing ample space for user interaction and content display.
  • Resolution: It offers a crisp and clear display with a resolution of 800x480 pixels, ensuring that text and graphics are sharp and easily readable.
  • Touchscreen Technology: The capacitive touch technology enables multi-touch input, allowing for intuitive gestures like pinch-to-zoom and swipe, enhancing the user experience.
  • Interface: The module includes an SPI interface for touch control and a 24-bit RGB interface for image data, facilitating straightforward integration with a wide range of microcontrollers and processors.
  • Durability: Built with a robust design, the AT336SAT-7IN-TSCREEN is capable of withstanding the demands of various applications, from industrial control panels to consumer electronics.
  • Customization: Microchip Technology offers support for customization, allowing customers to tailor the display module to fit specific requirements, such as custom cover lenses or touch panel configurations.

Applications

With its versatile features, the AT336SAT-7IN-TSCREEN is well-suited for a multitude of applications, including:

  • Industrial control systems
  • Home automation panels
  • Medical devices
  • In-vehicle infotainment systems
  • Interactive kiosks

Designed to deliver both performance and reliability, the AT336SAT-7IN-TSCREEN from Microchip Technology is an excellent choice for developers in need of a high-quality touchscreen display module for their next innovative project.

You May Also Be Interested in

Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
ECAD model for 2183
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
ECAD model for LVBLDCMTR
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
ECAD model for BIOMETRIC-EXP-EVB
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
ECAD model for AC300024
Infineon Technologies
SOCKET ADAPTER FOR CY25100 / CY3672, CY25100SCF, CY25100SXCF - Socket Adapter
Need more? Email Us
ECAD model for CY3691
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.6250
ECAD model for 3568
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
ECAD model for OCB100CZ
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
ECAD model for MIKROE-1425
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
ECAD model for AC300023

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention