EN
  • EN
  • DE

MAX1533LTA

Part No MAX1533LTA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701599-MAX1533LTA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1533LTA CAD Model

Description

The MAX1533LTA from Maxim Integrated is a high-performance, multi-phase, synchronous-buck controller designed to deliver precise power regulation for advanced electronic systems. This controller is specifically engineered to meet the stringent power requirements of modern microprocessors, ASICs, and DSPs, providing efficient power conversion with multiple phases for better thermal management and reduced component stress.

Key Features

  • Multi-Phase Power Control: Offers enhanced performance by distributing the power load across multiple phases, leading to improved efficiency and reduced ripple.
  • High-Efficiency Synchronous Buck Operation: Ensures efficient power conversion, which is critical for maintaining the thermal integrity of densely packed electronic systems.
  • Precision Voltage Regulation: Delivers accurate output voltages with tight tolerances, which is essential for powering sensitive digital circuits.
  • Adaptive Voltage Positioning (AVP): Adjusts the output voltage as a function of the load current to minimize the voltage deviation during transient conditions.
  • Quick-PWM™ Response: Rapid response to load transients ensures stable power delivery during sudden changes in demand.

Applications

The MAX1533LTA is ideally suited for a range of high-performance applications where precise voltage regulation and efficient power management are crucial. These include:

  • High-End Computing Systems
  • Networking and Telecommunications Equipment
  • Enterprise Servers and Storage Systems
  • Graphics and Video Processing Units

Technical Specifications

The device operates over a wide input voltage range and supports a variety of output voltages, which can be programmed via external resistors. It also features over-voltage and under-voltage protection, thermal shutdown, and a power-good indicator for reliable operation under diverse conditions.

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX1533LTA meets the highest standards for reliability and performance. The device is available in a thermally efficient package, which aids in maintaining optimal operating temperatures and prolonging the life of the product.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess