EN
  • EN
  • DE

MAX13085EESAR

Part No MAX13085EESAR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701212-MAX13085EESAR
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13085EESAR CAD Model

Description

MAX13085EESAR RS-485/RS-422 Transceiver from Maxim Integrated

The MAX13085EESAR is a high-performance, half-duplex transceiver from Maxim Integrated, designed to facilitate communication on RS-485 and RS-422 networks. This device is optimized for balanced data transmission and is suitable for a variety of industrial, network, and telecommunications applications.

Featuring a robust design, the MAX13085EESAR is capable of withstanding up to ±15kV electrostatic discharge (ESD) protection on the transceiver's input and output pins, which enhances its reliability and durability in harsh environments. The transceiver operates from a single 3.3V supply, making it an energy-efficient solution for modern electronic systems.

One of the key features of the MAX13085EESAR is its fail-safe feature that ensures a logic-high receiver output if the input is open circuit, shorted, or connected to a terminated transmission line with all drivers disabled. This characteristic is particularly important in applications where data integrity is critical, and it helps to prevent false signaling due to line noise or other disturbances.

The device supports data rates up to 10Mbps, allowing for high-speed data transmission, and has a 1/4-unit load receiver input impedance, which allows up to 128 transceivers on the bus. This makes it an ideal choice for complex network topologies that require multiple nodes.

Furthermore, the MAX13085EESAR comes in a compact 8-pin NSOIC package, which is conducive to space-constrained applications. Its low-power shutdown mode further conserves energy when the device is not in active use.

With its combination of high ESD protection, fail-safe receiver, and low-power operation, the MAX13085EESAR from Maxim Integrated is a reliable and efficient solution for RS-485/RS-422 communication needs across a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3985 $51.8050
270+ $0.3728 $100.6560
420+ $0.3600 $151.2000
600+ $0.3343 $200.5800
780+ $0.3214 $250.6920
975+ $0.3086 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 437,520 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess