EN
  • EN
  • DE

MAX1526ETM+G104

Part No MAX1526ETM+G104
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT CMDA PHONE PWR MGMT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX1526
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074943-MAX1526ETM+G104
Ultra Librarian 3D Model Ultra Librarian MAX1526ETM+G104 CAD Model

Description

MAX1526ETM+G104 - High-Efficiency, Low-Noise Step-Up DC-DC Converter

The MAX1526ETM+G104 from Maxim Integrated is a high-performance, step-up DC-DC converter designed to provide a compact, efficient, and low-noise power solution for a wide range of applications. This device is particularly well-suited for portable electronics where extended battery life and minimal noise are crucial.

Featuring an input voltage range of 2.6V to 5.5V, the MAX1526ETM+G104 is capable of delivering an adjustable output voltage from 2.6V to 5.5V, which makes it versatile for various circuit designs. The device employs a synchronous rectification scheme that enhances efficiency, especially at higher load currents. This increased efficiency translates into longer battery life for portable devices, making it an ideal choice for designers looking to optimize their power management systems.

The MAX1526ETM+G104 incorporates a unique control algorithm that minimizes output ripple and reduces noise, ensuring a clean power supply for sensitive RF and analog circuits. The low quiescent current further reduces power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system it powers.

This step-up converter also features a range of protective functions to safeguard the device and the system it is part of. These include over-temperature protection, under-voltage lockout, and over-current protection. The MAX1526ETM+G104's small, 48-pin thin QFN package is designed for space-constrained applications, allowing for a compact footprint on the PCB.

Applications for the MAX1526ETM+G104 are diverse and include handheld devices, GPS receivers, digital cameras, and other portable consumer electronics that demand high efficiency and low noise. With its robust design and flexibility, the MAX1526ETM+G104 is a reliable choice for engineers and designers looking to enhance the performance and extend the battery life of their products.

In summary, Maxim Integrated's MAX1526ETM+G104 step-up converter is a high-quality power management solution that combines efficiency, low noise operation, and a host of protective features in a compact package, making it a versatile component for portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess