EN
  • EN
  • DE
  • IT

J104B2C5VDC.15S

Part No J104B2C5VDC.15S
Manufacturer CIT Relay & Switch
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 3A 5V / General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr CIT Relay and Switch
Series J104
Package Tube
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 3 A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 29.9 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.5 VDC
Operate Time 4.5 ms
Release Time 1.5 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Nickel (AgNi) , Gold (Au)
Relay Type General Purpose
Coil Resistance 167 Ohms
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
California Prop 65 Warning Information
Win Source Part Number 1340142-J104B2C5VDC.15S
Ultra Librarian 3D Model Ultra Librarian J104B2C5VDC.15S CAD Model

Description

The J104B2C5VDC.15S is a power relay designed for use in applications that require over 2 amps. This relay is part of the J104 series and is manufactured by CIT Relay and Switch.

  • Contact Form: DPDT (2 Form C)
  • Seal: Sealed Fully
  • Termination Style: PC Pin
  • Package: Tube
  • Contact Material: Silver Nickel (AgNi) and Gold (Au)
  • Coil Resistance: 167 Ohms
  • Coil Current: 29.9 mA
  • Operate Time: 4.5 ms
  • Release Time: 1.5 ms
  • Relay Type: General Purpose
  • Coil Type: Non-Latching
  • Coil Voltage: 5VDC
  • Contact Rating: 3 A
  • Switching Voltage: 250VAC and 220VDC - Max
  • Must Operate Voltage: 3.75 VDC
  • Must Release Voltage: 0.5 VDC
  • Seal Rating: Sealed - Fully
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 85°C
  • MSL: 1
  • HTSUS: 8536.41.0020

You May Also Be Interested in

Schneider Electric
PLUG IN RELAY, TYPE R, HERMETICA / General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 8A 5V
Lowest to $1.7105
Omron
HA RELAYS - POWER PCB RELAY / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $1.8255
CIT Relay & Switch
RELAY GEN PURPOSE DPDT 3A 5V / General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 16A 5V
Lowest to $3.9639
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 28V / General Purpose Relay 4PDT (4 Form C) 28VDC Coil Through Hole
Need more? Email Us
Finder Relays, Inc.
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Need more? Email Us
American Zettler, Inc.
RELAY GEN PURPOSE DPST 12A 12V / General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Need more? Email Us
CIT Relay & Switch
RELAY GEN PURPOSE DPDT 3A 5V / General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess