EN
  • EN
  • DE

DS2438Z-S+T

Part No DS2438Z-S+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Maxim Integrated
Win Source Part Number 253906-DS2438Z-S+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2438Z-S+T CAD Model

Description

Maxim Integrated DS2438Z-S+T Smart Battery Monitor IC

The Maxim Integrated DS2438Z-S+T is a highly sophisticated smart battery monitor IC that provides a comprehensive solution for managing and monitoring battery health and performance. Designed with precision and durability in mind, this chip is an excellent choice for a wide range of battery-powered applications, from portable consumer electronics to industrial systems.

Key Features:

  • Multi-Function Battery Monitoring: The DS2438Z-S+T is capable of monitoring various parameters such as voltage, temperature, and current, which are essential for ensuring the optimal performance and longevity of a battery.
  • High Accuracy: This IC delivers high-accuracy measurements, enabling precise battery management and facilitating the prevention of overcharging and deep discharging, which can significantly extend battery life.
  • Integrated A/D Converter: Equipped with an integrated analog-to-digital converter, the DS2438Z-S+T ensures that analog signals from the battery are accurately converted to digital data for processing.
  • Temperature Measurement: The ability to measure temperature is crucial for battery safety, and this IC includes a direct-to-digital temperature sensor, providing real-time data to prevent overheating.
  • 1-Wire Interface: The device features a 1-Wire interface, which simplifies connectivity by using a single wire for both communication and power, reducing the complexity of wiring and connections in battery management systems.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Smart Battery Packs
  • Portable Medical Devices
  • Industrial and Environmental Monitoring Systems
  • Handheld Devices

The DS2438Z-S+T from Maxim Integrated is a versatile and reliable component for any smart battery application. Its small size and high integration make it an ideal choice for compact devices where space is at a premium. With its robust feature set, this smart battery monitor IC is engineered to meet the demands of modern battery management requirements, ensuring that your devices operate safely, efficiently, and with the best possible battery performance.

You May Also Be Interested in

Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7092 $176.9852
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7886 $349.5678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess