EN
  • EN
  • DE

MAX1505XETM-TW

Part No MAX1505XETM-TW
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208360-MAX1505XETM-TW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1505XETM-TW CAD Model

Description

Maxim Integrated Product Overview: MAX1505XETM-TW

The MAX1505XETM-TW is a high-performance, compact power management integrated circuit (PMIC) developed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This versatile chip is designed to deliver efficient power regulation, making it an ideal choice for space-constrained applications that require reliable and consistent power delivery.

Key Features

  • Integrated Functions: The MAX1505XETM-TW includes a variety of integrated features such as DC-DC converters, LDO regulators, and charge pumps, which work together to provide a comprehensive power management solution.
  • High Efficiency: With advanced switching technology, this PMIC achieves high efficiency, which helps to reduce heat dissipation and extend battery life in portable devices.
  • Small Form Factor: The device comes in a compact package, making it well-suited for applications where board space is at a premium.
  • Flexible Power Supply: It supports a wide input voltage range, accommodating various power sources and simplifying system design.
  • Programmable Output Voltage: The output voltage levels can be programmed via an I2C interface or external resistors, providing design flexibility to meet specific application requirements.

Applications

The MAX1505XETM-TW is engineered to meet the demands of a broad range of applications. Its small size and high efficiency make it particularly well-suited for portable electronics such as smartphones, tablets, and digital cameras. Additionally, it can be used in medical devices, IoT gadgets, and wearable technology where power efficiency and space constraints are critical considerations.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX1505XETM-TW is built with this commitment in mind, ensuring that it performs consistently across various conditions and throughout its lifespan. It is designed to withstand the rigors of real-world use, offering designers a dependable power management solution for their electronic devices.

In summary, the MAX1505XETM-TW from Maxim Integrated stands out as a power-efficient, space-saving PMIC solution that is adaptable to a wide array of applications, ensuring optimal performance and long-term reliability.

You May Also Be Interested in

ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
Atmel
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Agere Systems
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess