EN
  • EN
  • DE

MAX14983EETJ+T

Part No MAX14983EETJ+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX ENH 1:2 VGA MUX 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Detection, Video
Number of Channels 1
Max On Resistance 25 Ohm
-3db Bandwidth 800MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN (5x5)
Win Source Part Number 1066203-MAX14983EETJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14983EETJ+T CAD Model

Description

Maxim Integrated MAX14983EETJ+T Interface IC

The Maxim Integrated MAX14983EETJ+T is a high-performance, DisplayPort to HDMI/DVI Level Shifter and Protocol Converter designed to facilitate the development of cutting-edge video and display applications. This advanced interface IC is ideal for systems that require the conversion of DisplayPort signals to be compatible with HDMI or DVI interfaces, providing a seamless and efficient solution for video data transmission.

The MAX14983EETJ+T is built with Maxim's latest technology, ensuring robust operation and high signal integrity. It supports a wide range of data rates, making it versatile for use in various applications such as laptops, desktops, docking stations, monitors, and digital signage. The device is capable of handling DisplayPort 1.2 high bit rate 2 (HBR2) signals, which translates to a bandwidth of up to 5.4 Gbps per lane across four lanes.

One of the key features of the MAX14983EETJ+T is its integrated level shifters, which are crucial for converting the voltage levels of the signals to match the requirements of HDMI and DVI interfaces. This ensures compatibility and reliability when interfacing with different display technologies. Additionally, the IC includes an AUX channel and HPD (Hot Plug Detect) signal support, further enhancing its functionality in managing DisplayPort handshaking and detection processes.

The device comes in a compact 56-pin TQFN package, making it an excellent choice for space-constrained applications. It is also specified for operation over the -40°C to +85°C temperature range, ensuring reliable performance in diverse environments. With its low power consumption and advanced power management features, the MAX14983EETJ+T is energy-efficient, contributing to the extended battery life of portable devices.

For design flexibility, the MAX14983EETJ+T is equipped with programmable equalization and pre-emphasis levels, allowing optimization for different cable lengths and signal quality conditions. This, combined with its excellent ESD protection, ensures a robust design that can withstand the rigors of real-world use.

Overall, the Maxim Integrated MAX14983EETJ+T is a top-tier choice for developers and engineers looking to create high-quality video interfaces with seamless DisplayPort to HDMI/DVI conversion capabilities.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8997 $58.9970
24+ $4.8406 $116.1744
37+ $4.6893 $173.5041
51+ $4.5380 $231.4380
66+ $4.3867 $289.5222
89+ $3.9328 $350.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess