EN
  • EN
  • DE

MAX14978ETO+

Part No MAX14978ETO+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG PASSIVE SW USB 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
On-State Resistance (Max) 10 Ohm
Voltage - Supply, Single (V+) 3 V ~ 5.5 V
-3db Bandwidth 950MHz
Features USB 2.0, USB 3.0
Operating Temperature Range -40°C ~ 85°C (TA)
Package 42-WFQFN Exposed Pad
Manufacturer Device Package 42-TQFN-EP (3.5x9)
Win Source Part Number 134762-MAX14978ETO+
Ultra Librarian 3D Model Ultra Librarian MAX14978ETO+ CAD Model

Description

Maxim Integrated MAX14978ETO+

The MAX14978ETO+ is a high-performance, dual-protocol, USB Power Delivery (PD) interface device from Maxim Integrated that serves as a comprehensive solution for USB Type-C and USB PD applications. This cutting-edge component is designed to facilitate the management of power delivery over USB connections, enabling devices to negotiate for power, data roles, and alternate modes seamlessly.

With its robust feature set, the MAX14978ETO+ is an ideal choice for a wide range of applications, including laptops, tablets, smartphones, docking stations, and other peripherals that require efficient USB Type-C connectivity. This IC integrates multiple functions into a single package, streamlining the design process and reducing the footprint on the PCB.

Key Features:

  • USB Type-C and USB PD 3.0 Compliant: Ensures compatibility with the latest USB standards, offering a future-proof solution for USB connectivity.
  • Dual-Role Port Capability: Allows the device to operate as either a Downstream Facing Port (DFP) or an Upstream Facing Port (UFP), providing versatility in different usage scenarios.
  • Integrated VCONN Switches: Includes built-in switches for VCONN power supply, which is essential for supporting electronically marked cables and accessories.
  • High-Voltage Protection: Offers protection against overvoltage conditions, safeguarding connected devices and ensuring reliable operation.
  • Dead Battery Provision: Supports operation even when the battery is not charged, allowing for emergency use and power negotiation.
  • Small Footprint: Comes in a compact TQFN-EP package, making it suitable for space-constrained applications.

The MAX14978ETO+ also boasts excellent thermal performance and ESD protection, ensuring durability and longevity in the most demanding environments. Its integrated CC logic and BMC transceiver reduce the need for additional external components, simplifying the design and reducing BOM costs.

For designers and engineers looking to implement USB Type-C and USB PD in their products, the MAX14978ETO+ offers a high-quality, integrated solution that combines functionality, protection, and ease of use in a single device, making it an excellent choice for powering the next generation of consumer electronics.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3262 $69.9786
6+ $19.1394 $114.8364
9+ $18.5413 $166.8717
12+ $17.9432 $215.3184
15+ $17.3451 $260.1765
20+ $15.5508 $311.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess