Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 140
Family Name STM32F756
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 168
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852177-STM32F756IGK6
Ultra Librarian 3D Model Ultra Librarian STM32F756IGK6 CAD Model

Description

The STM32F756IGK6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best in class operational efficiency, speed, and flexibility. This advanced microcontroller is part of the STM32F7 series, which is based on the ARM Cortex-M7 processor. It is capable of running at up to 216 MHz, providing the computational power necessary for complex tasks in demanding applications.

Key Features

  • CPU: ARM Cortex-M7 core with Double Precision Floating Point Unit (FPU), running at a frequency of up to 216MHz.
  • Memory: 1Mbyte of Flash memory and 340Kbytes of RAM, ensuring ample space for code and data storage.
  • Graphics: Chrom-ART Acceleratorâ„¢ for enhanced graphic performance, along with an LCD-TFT controller, making it an ideal choice for user interfaces with displays.
  • Connectivity: A comprehensive set of communication interfaces including USB OTG, SPI, I2C, I2S, USART, SDMMC, and CAN, providing excellent connectivity options for various peripherals and systems.
  • Advanced Peripherals: Multiple timers, an advanced-control PWM, a true random number generator, and multiple ADCs with 16-bit resolution.
  • Security: Features include a flexible memory protection unit, a cryptographic acceleration cell, and a secure boot process to ensure the integrity and security of applications.

Applications

The STM32F756IGK6 is designed to cater to a wide range of applications, particularly those requiring high computational power and advanced graphics. Its use cases include industrial control systems, medical equipment, complex IoT devices, advanced consumer electronics, and professional audio equipment.

Package and Quality

This microcontroller comes in a 7x7 mm UFBGA176 package, which is ideal for space-constrained applications. STMicroelectronics ensures high-quality standards, with the STM32F756IGK6 being subjected to rigorous testing and validation processes to meet the demands of various industries.

Development Support

Developers can take advantage of the extensive STM32 ecosystem, which includes development boards, software tools, and a vibrant community. Comprehensive documentation, sample code, and a suite of development tools facilitate rapid prototyping and streamline the product development process.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9284 $77.7852
7+ $21.2745 $148.9215
10+ $20.6098 $206.0980
13+ $19.9448 $259.2824
17+ $19.2801 $327.7617
23+ $17.2856 $397.5688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,440 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention