Products specifications Report Issue?

Reference Date Code 0102+
Reference case SOP18
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 755270-MX7574KCWN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7574KCWN CAD Model

Description

The MX7574KCWN is a precision, low-power, 12-bit analog-to-digital converter (ADC) manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-performance ADC is designed to meet the rigorous demands of a wide range of applications, including industrial control systems, data acquisition, medical instrumentation, and more.

Key Features

  • Resolution: 12-bit resolution ensures high-precision conversions, allowing for accurate measurement of analog signals.
  • Sampling Rate: It offers a flexible sampling rate, which is suitable for various applications that do not require high-speed conversions.
  • Low Power Consumption: The MX7574KCWN is designed for energy efficiency, making it ideal for battery-powered devices and portable applications.
  • Integrated Reference: Comes with an onboard precision voltage reference, reducing the need for external components and simplifying the design process.
  • Interface: Features a simple digital interface that can easily connect to microprocessors and DSPs, facilitating straightforward integration into system designs.
  • Package: Available in a compact, 20-pin wide-body SO package, the MX7574KCWN is suitable for space-constrained applications.

Performance and Quality

The MX7574KCWN is engineered to deliver consistent and reliable performance under varying conditions. Its robust architecture ensures that it maintains its accuracy over temperature and power supply variations. Additionally, Maxim Integrated's commitment to quality means that the MX7574KCWN is produced to the highest standards, ensuring dependable operation for the lifetime of the product.

Applications

With its combination of precision, low power, and ease of use, the MX7574KCWN is an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Devices
  • Battery-Operated Devices

In conclusion, the MX7574KCWN from Maxim Integrated is a versatile and reliable ADC solution that offers designers the precision and efficiency required for today's sophisticated electronic systems. Its integrated features and ease of integration make it an ideal choice for a broad range of applications.

You May Also Be Interested in

Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L
Exar Corporation
16-BIT I2C/SMBUS GPIO EXPANDER
Lowest to $3.0128
ECAD model for XRA1201PIG24-F
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR
Burr-Brown (TI)
TMDual, VARIABLE GAIN AMPLIFIER with Low Noise Preamp
Lowest to $43.6912
ECAD model for VCA2612Y
Texas Instruments
5V, 5-BITS VIDEO EXCHANGE SWITCH FOR DUAL VGA SOURCE TO SINK -2V UNDERSHOOT PROTECTION WITH LOW ON-STATE RESISTANCE | IC VGA SWITCH 5BIT 24TSSOP
Lowest to $0.8009
ECAD model for TS5V522CPWR
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Burr-Brown (TI)
High-Frequency VOLTAGE-TO-FREQUENCY CONVERTER
Lowest to $39.0912
ECAD model for VFC110AG
STMicroelectronics
8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Need more? Email Us
ECAD model for STM8L101F3T6
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention