EN
  • EN
  • DE

MAX14933ASE+

Part No MAX14933ASE+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description Digital Isolator Open Drain 2-CH 16-Pin SOIC N / DGTL ISO 2.75KV 2CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Maxim Integrated
Packaging Tube
Technology Capacitive Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 2750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs (Typ)
Pulse Width Distortion (Maximum) 65ns, 95ns
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785381-MAX14933ASE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14933
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX14933ASE+ CAD Model

Description

The MAX14933ASE+ is a high-performance, four-channel digital isolator from Maxim Integrated, designed to provide robust communication and signal isolation for a wide range of industrial and commercial applications. With its integrated isolation channels, this device is engineered to enhance system safety by preventing high voltages from affecting the low voltage side, thus ensuring reliable operation even in harsh electrical environments.

Key Features

  • Isolation Channels: Equipped with four channels that can be used in different configurations such as 3/1, 2/2 channel directionality, offering flexibility in design.
  • High Data Rate: Capable of supporting data rates up to 25Mbps, ensuring fast and efficient communication between isolated domains.
  • Wide Supply Voltage Range: Operates across a supply voltage range of 3.0V to 5.5V, accommodating various system requirements.
  • Robust Isolation: Offers reinforced galvanic isolation of up to 3.75kV RMS for 60 seconds, providing significant protection against high voltage spikes and transients.
  • High Integration: Integrates a DC-DC converter, reducing the need for additional components and simplifying power supply design.
  • Low Power Consumption: Features a low-power shutdown mode, minimizing power usage when the device is not actively communicating.

Applications

The MAX14933ASE+ is ideal for a variety of applications that demand reliable isolation, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Test and measurement devices
  • Data acquisition systems
  • Electric vehicles and battery management systems

Package and Quality

The MAX14933ASE+ is available in a 16-pin SOIC-W package, offering a compact footprint suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that this digital isolator meets the highest standards of reliability and performance.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5086 $52.5430
12+ $8.6225 $103.4700
18+ $8.3530 $150.3540
25+ $8.0836 $202.0900
32+ $7.8141 $250.0512
43+ $7.0058 $301.2494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess