EN
  • EN
  • DE

AP2191

Part No AP2191
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 1.5A SINGLE CHANNEL CURRENT-LIMITED POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145502-AP2191
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2191 CAD Model

Description

Introducing the AP2191 Single Channel Current-Limited Power Switch

Diodes Incorporated presents the AP2191, a high-performance, single channel current-limited integrated power switch designed for USB and other hot-swap applications. This compact and efficient device is tailored to meet the stringent requirements of power management and protection for modern electronics.

Key Features

  • Current Limiting: The AP2191 offers an adjustable current limit function, which is essential for preventing damage to host devices due to overcurrent conditions. This feature enhances system reliability and ensures safe operation under varying load conditions.
  • Fast Response Time: With a quick response to fault conditions, the AP2191 minimizes the risk of system failure. Its built-in circuitry is designed to react rapidly to overcurrent, overtemperature, and short-circuit scenarios.
  • High Accuracy: The device provides high accuracy in current limiting, ensuring precise control over the power supplied to downstream components, which is crucial for sensitive electronics.
  • Reverse Current Blocking: In the event of a power failure or when the switch is turned off, the AP2191 prevents reverse current flow, protecting the source from potential damage.
  • Low Power Consumption: Optimized for energy efficiency, the AP2191 features a low quiescent current, which reduces the overall power consumption of the system, making it suitable for battery-powered applications.

Applications

The versatility of the AP2191 allows it to be used in a wide range of applications including:

  • USB ports and peripherals
  • Hot-swap supplies
  • Portable consumer electronics
  • Overcurrent protection modules

Package and Availability

The AP2191 is available in a space-saving SOT-25 package, making it ideal for applications where PCB real estate is at a premium. Diodes Incorporated ensures that the product meets high-quality standards and is available for order through their global distribution network.

With its robust protection features and efficient performance, the AP2191 from Diodes Incorporated stands out as a reliable solution for designers looking to enhance the safety and longevity of their USB interfaces and other hot-swap capable devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess