Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 75V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 140 Ohms
Current - Reverse Leakage at Vr 1μA at 56V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5946
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122077-1N5946B
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5946B CAD Model

Description

ON Semiconductor 1N5946B Zener Diode

The ON Semiconductor 1N5946B represents a robust and reliable Zener diode, designed to offer precise voltage regulation and protection in a variety of electronic applications. This high-performance component is an essential piece for engineers and designers looking to maintain stable operation within their electronic circuits.

With a nominal Zener voltage of 68V and a power dissipation of 1.5 watts, the 1N5946B is capable of handling significant energy levels, making it suitable for high-power applications. The device operates within a Zener voltage tolerance of ±5%, ensuring accurate voltage clamping and regulation for sensitive components in your circuit.

Key Features:

  • Zener Voltage (V<sub>Z): 68V
  • Power Dissipation (P<sub>D): 1.5W
  • Package: DO-41 glass body
  • Configuration: Single
  • Operating Temperature Range: -65°C to +175°C
  • Standard Zener Voltage Tolerance: ±5%

This Zener diode is encapsulated in a DO-41 glass body, which provides not only mechanical strength and durability but also thermal stability across a wide operating temperature range from -65°C to +175°C. The 1N5946B's glass passivation ensures long-term reliability and makes it resistant to typical environmental challenges such as moisture and thermal stress.

Widely used in power supplies, the 1N5946B can protect against overvoltage by shunting excess voltage away from sensitive components, thus preventing potential damage. It is also commonly employed in voltage regulation applications, where maintaining a constant voltage level is critical to the operation of the circuit.

ON Semiconductor's commitment to quality ensures that each 1N5946B Zener diode meets stringent standards for performance and reliability. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the 1N5946B is an excellent choice for voltage regulation and protection.

For detailed specifications, application notes, and additional resources, engineers and purchasers can visit the ON Semiconductor website or contact their local ON Semiconductor sales representative.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 68V 1W SOD123FL
Lowest to $0.2417
ECAD model for KDZLVTFTR68
Vishay
DIODE ZENER 2.4V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84C2V4-HE3-08
Microchip Technology
DIODE ZENER 15V DO-213AB
Need more? Email Us
ECAD model for CDLL5245B
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5240B-HE3-08
Nexperia USA Inc.
DIODE ZENER 16V 310MW SOD323F
Need more? Email Us
ECAD model for PZU16B2,115
Vishay
DIODE ZENER 47V 1W DO213AB
Lowest to $0.2516
ECAD model for ZMY47-GS08
Vishay
DIODE ZENER 110V 1.5W DO204AL
Need more? Email Us
ECAD model for Z4KE110A-E3/54
Rohm Semiconductor
DIODE ZENER 4.3V 500MW TUMD2M
Lowest to $0.3232
ECAD model for TFZVTR4.3B
Rohm Semiconductor
DIODE ZENER 51V 200MW SOD323FL
Need more? Email Us
ECAD model for UDZLVTE-1751

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1197 $65.2365
1,320+ $0.0982 $129.6240
2,040+ $0.0952 $194.2080
2,810+ $0.0921 $258.8010
3,635+ $0.0890 $323.5150
4,865+ $0.0799 $388.7135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 545 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention