EN
  • EN
  • DE

ADUM140E1BRQZ

Part No ADUM140E1BRQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000903-ADUM140E1BRQZ
Manufacturer Analog Devices Inc.
Category Isolators -Digital Isolators
Series iCoupler®
Type General Purpose
Package Tube
Package / Case 16-SSOP (0.154", 3.90mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Voltage - Supply 1.7V ~ 5.5V
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Ultra Librarian 3D Model Ultra Librarian ADUM140E1BRQZ CAD Model

Description

Overview of ADUM140E1BRQZ by Analog Devices Inc.

The ADUM140E1BRQZ is a cutting-edge digital isolator product designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the ADuM140 series, which is renowned for its reliability and efficiency in providing isolation in various electronic applications.

Key Features

  • High Data Rate: The device supports a data rate of up to 10 Mbps, making it suitable for high-speed digital interfacing.
  • Robust Isolation: It offers robust galvanic isolation of up to 2500 Vrms for 1 minute per UL and 2474 Vpeak per VDE.
  • Quad-Channel Configuration: The ADUM140E1BRQZ features a quad-channel configuration with one forward and three reverse channels, providing flexibility in connecting multiple signals across an isolation barrier.
  • iCoupler® Technology: Utilizes Analog Devices' proprietary iCoupler technology to facilitate magnetic coupling, ensuring low power consumption and stable operation over a wide temperature range.
  • Wide Temperature Range: It operates effectively across an industrial temperature range from -40°C to +125°C, catering to a broad spectrum of environments.

Applications

The ADUM140E1BRQZ is ideal for a variety of applications where isolation is crucial for safety and signal integrity. These applications include:

  • Industrial automation and process control systems
  • Isolated sensor interfaces and data acquisition systems
  • Medical equipment with stringent safety requirements
  • Power supply control and monitoring
  • Automotive systems requiring isolation for CAN or LIN bus interfaces

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADUM140E1BRQZ is no exception. It is manufactured with rigorous standards to ensure performance and reliability. The device is available in a 16-lead SOIC package, which is compact and suitable for space-constrained applications.

In summary, the ADUM140E1BRQZ from Analog Devices Inc. is a versatile and reliable solution for system designers looking to implement digital isolation with high data rates and robust performance across a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1950 $50.3650
17+ $5.9036 $100.3612
27+ $5.7191 $154.4157
37+ $5.5346 $204.7802
47+ $5.3501 $251.4547
63+ $4.7967 $302.1921
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,318 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess