EN
  • EN
  • DE

MAX1489ECPD+T

Part No MAX1489ECPD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701486-MAX1489ECPD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1489ECPD+T CAD Model

Description

Maxim Integrated MAX1489ECPD+T Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers

The Maxim Integrated MAX1489ECPD+T transceivers are designed for bidirectional data communication on multipoint bus transmission lines. They are intended for balanced transmission lines and comply with both RS-485 and RS-422 standards. This product is a perfect solution for applications that require low power consumption and reduced data rate transmission.

The MAX1489ECPD+T operates from a single 5V power supply and features a 1/4-unit-load receiver input impedance. This allows up to 128 transceivers on the bus, making it highly suitable for networked devices in complex systems. The devices are also equipped with a slew-rate-limited driver that minimizes EMI and reduces reflections caused by improperly terminated cables, thus allowing error-free data transmission up to 250kbps.

These transceivers feature a proprietary low-dropout transmitter output stage, delivering true RS-485 performance from a 5V supply. This enables longer cable runs and higher data integrity. The MAX1489ECPD+T also includes thermal shutdown and short-circuit protection to ensure reliable operation under harsh conditions.

The MAX1489ECPD+T comes in a compact 14-pin DIP package, which is ideal for space-constrained applications. The devices are specified for the extended commercial temperature range of -40°C to +85°C, making them versatile for various industrial environments.

Key features of the MAX1489ECPD+T include:

  • Low power consumption for energy-efficient designs
  • Compliance with the RS-485 and RS-422 standards for broad compatibility
  • Slew-rate-limited driver for reduced EMI and signal reflections
  • Support for up to 128 devices on the bus for large networked systems
  • Thermal shutdown and short-circuit protection for enhanced safety and reliability
  • Extended temperature range for industrial applications

Overall, the Maxim Integrated MAX1489ECPD+T transceivers are an excellent choice for designers looking for a reliable, low-power solution for RS-485/RS-422 communication in industrial control systems, networked sensors, and other data-intensive applications.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess