EN
  • EN
  • DE

MAX14789EGSA+CJS

Part No MAX14789EGSA+CJS
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series -
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20 mV
Data Rate 25Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX14789
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100 pcs
Win Source Part Number 1382741-MAX14789EGSA+CJS
Ultra Librarian 3D Model Ultra Librarian MAX14789EGSA+CJS CAD Model

Description

Maxim Integrated MAX14789EGSA+CJS Product Overview

The MAX14789EGSA+CJS from Maxim Integrated is a robust, high-performance RS-485/RS-422 transceiver designed to provide reliable communication in harsh industrial environments. This transceiver is capable of operating at a wide supply voltage range from 3V to 5.5V, making it suitable for various applications that require high data rates and long cable runs.

Key Features

  • High-Speed Operation: The device supports data rates up to 25Mbps, enabling fast data transmission for time-sensitive applications.
  • Extended Temperature Range: With an industrial temperature range of -40°C to +125°C, the MAX14789EGSA+CJS is designed to withstand extreme conditions, ensuring reliable operation in outdoor or uncontrolled environments.
  • Robust Electrical Specifications: It features ±35kV ESD protection on the transceiver's bus pins, providing enhanced resilience against electrostatic discharge events.
  • Half-Duplex Communication: The transceiver facilitates bidirectional communication on a single twisted pair, simplifying network topologies and reducing the cost of cabling.
  • Fail-Safe Receiver: The device has a fail-safe feature that ensures a logic-high receiver output when the inputs are open, shorted, or idle, thus preventing false data transmission.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage to the device in case of excessive power dissipation.

Applications

The MAX14789EGSA+CJS is ideal for a range of applications that require robust and reliable data communication, such as:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Factory Automation
  • Automotive Networks

Package and Quality

Enclosed in a compact 8-pin SOIC package, the MAX14789EGSA+CJS is designed for space-constrained applications. Maxim Integrated is committed to maintaining high-quality standards, and this product is a testament to their rigorous quality control processes, ensuring performance and reliability for critical communication systems.

Whether integrating into new designs or upgrading existing systems, the MAX14789EGSA+CJS transceiver from Maxim Integrated provides the durability and performance needed for demanding industrial applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess