EN
  • EN
  • DE

DSC6121CE2A-0081

Part No DSC6121CE2A-0081
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4VDFN / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 22.5792MHz, 24.576MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343568-DSC6121CE2A-0081
Ultra Librarian 3D Model Ultra Librarian DSC6121CE2A-0081 CAD Model

Description

Microchip Technology DSC6121CE2A-0081 MEMS Oscillator

The DSC6121CE2A-0081 is a cutting-edge MEMS (Micro-Electromechanical Systems) oscillator from Microchip Technology, renowned for its reliability and precision in a wide range of electronic applications. This high-performance component is designed to serve as a clock source in electronic devices, providing a stable and accurate frequency output.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 8.192 MHz, which is ideal for applications requiring a standard clock frequency.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for use in various low-power devices.
  • Low Power Consumption: The DSC6121CE2A-0081 is designed for energy efficiency, which is critical for battery-powered and portable devices, ensuring longer operational life.
  • Package Type: It comes in a compact 4-SMD, no lead package, which saves valuable board space and is suitable for high-density mounting.
  • Stability: The oscillator offers excellent frequency stability, which is essential for maintaining consistent performance in temperature-varying environments.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into a wide variety of designs.

Applications

With its robust performance and small footprint, the DSC6121CE2A-0081 is an ideal choice for a multitude of applications, including:

  • Consumer Electronics (smartphones, wearables, etc.)
  • Industrial Automation and Control Systems
  • Internet of Things (IoT) Devices
  • Networking Equipment (routers, switches, etc.)
  • Medical Devices
  • Automotive Electronics

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the DSC6121CE2A-0081 is no exception. This oscillator is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. Users can trust this component to deliver consistent performance and longevity, even in the most demanding conditions.

Overall, the DSC6121CE2A-0081 from Microchip Technology is a superb choice for designers looking for a reliable, high-performance clock solution that combines efficiency, precision, and compactness.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess