EN
  • EN
  • DE

CC115LRGPT

Part No CC115LRGPT
Manufacturer Texas Instruments
Catalog RF Transmitters
Description RF TX IC FSK 315/433MHZ 20VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Frequency 315MHz, 433MHz, 868MHz, 915MHz
Applications ISM, SRD
Modulation or Protocol FSK, GFSK, OOK
Data Rate (Max) 600kbps
Power - Output 12dBm
Current - Transmitting 34.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number CC115
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 914931-CC115LRGPT
Ultra Librarian 3D Model Ultra Librarian CC115LRGPT CAD Model

Description

The CC115LRGPT is a state-of-the-art integrated circuit from Texas Instruments, renowned for its exceptional performance in wireless communication applications. Designed with the modern needs of connectivity in mind, this device is a perfect blend of power efficiency and robust communication capabilities.

Key Features

  • High-Performance RF Transceiver: The CC115LRGPT operates as a high-performance RF transceiver, capable of facilitating reliable and efficient wireless communication over various frequencies.
  • Low Power Consumption: This product is engineered to consume minimal power, making it ideal for battery-operated devices where power conservation is crucial.
  • Wide Range of Applications: It is suitable for a broad array of applications, including industrial, home automation, and consumer electronics, offering versatile solutions for wireless connectivity.
  • Advanced Modulation Techniques: The device supports advanced modulation techniques, which enhance data rates and signal integrity, ensuring high-quality communication.
  • Programmable Output Power: Users can program the output power according to their specific requirements, providing flexibility in range and power management.

Technical Specifications

Parameter Value Frequency Range Varies depending on configuration Data Rate Selectable, based on modulation Supply Voltage TBD Interface Type SPI, GPIO Package / Case QFN

Applications

The CC115LRGPT is designed to be versatile, catering to a wide range of applications. It is particularly well-suited for:

  • Wireless Sensor Networks
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Smart Grid and Metering
  • Consumer Electronics
  • Internet of Things (IoT) Devices

In conclusion, the CC115LRGPT from Texas Instruments is an exemplary product for anyone looking to integrate reliable wireless communication into their applications. Its combination of low power consumption, high performance, and flexibility makes it an indispensable component for developers and engineers in the field of wireless technology.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Analog Devices Inc.
IC XMITTER ASK/FSK/GFSK 24TSSOP / RF Transmitter ASK, FSK, GFSK, OOK 75MHz ~ 1GHz -16dBm ~ 14dBm 179.2kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1678
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess