EN
  • EN
  • DE
  • IT

MAX14646EEWE+

Part No MAX14646EEWE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 16WLP / Charger IC Lithium Ion 16-WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Strip
Product Status Obsolete
Battery Chemistry Lithium Ion
Fault Protection Over Voltage
Voltage - Supply (Max) 36V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, WLBGA
Supplier Device Package 16-WLP
Base Product Number MAX14646
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881062-MAX14646EEWE+
Ultra Librarian 3D Model Ultra Librarian MAX14646EEWE+ CAD Model

Description

Maxim Integrated MAX14646EEWE+ Overview

The MAX14646EEWE+ from Maxim Integrated is a high-performance, dual-input power multiplexer that is designed to enhance the power management capabilities of a wide array of devices. This advanced component is particularly well-suited for applications that require seamless switching between two power sources, ensuring continuous operation even when one source is unavailable or unstable.

Key Features

  • Dual-Input Power Path: The MAX14646EEWE+ allows for two power sources to be connected, automatically selecting the higher voltage source to provide a stable output.
  • Low RON Switches: The integrated power switches have a low on-resistance (RON), which minimizes voltage drop and power loss, leading to more efficient power transfer.
  • Overvoltage Protection: Built-in overvoltage protection ensures that the device and downstream components are safeguarded from potential damage caused by voltage spikes.
  • Low Quiescent Current: With its low quiescent current, the MAX14646EEWE+ contributes to the overall power efficiency of the system, making it ideal for battery-powered applications.
  • Small Package Size: The compact 16-WLP (2.5mm x 2.5mm) package enables designers to incorporate this power multiplexer into space-constrained designs without compromising performance.

Applications

The versatility of the MAX14646EEWE+ allows it to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Medical devices
  • Industrial equipment

Reliability and Performance

Maxim Integrated is known for its commitment to reliability and the MAX14646EEWE+ is no exception. This power multiplexer is designed to meet the stringent requirements of modern electronic devices, offering a robust power management solution that enhances device performance and longevity.

With its advanced features and compact form factor, the MAX14646EEWE+ is an excellent choice for designers looking to optimize their power management systems while maintaining high standards of safety and efficiency.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0224 $63.2016
21+ $5.7623 $121.0083
32+ $5.5821 $178.6272
43+ $5.4019 $232.2817
56+ $5.2218 $292.4208
75+ $4.6824 $351.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess