EN
  • EN
  • DE

MAX14593EEWV+

Part No MAX14593EEWV+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC USB CHARGER DETECTION WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Active
Win Source Part Number 073292-MAX14593EEWV+
Ultra Librarian 3D Model Ultra Librarian MAX14593EEWV+ CAD Model

Description

Maxim Integrated MAX14593EEWV+ Product Overview

The MAX14593EEWV+ from Maxim Integrated is a high-performance, low-power, dual-channel USB 2.0 high-speed multiplexer (MUX) that provides the flexibility to route signals with exceptional signal integrity. This compact and efficient component is designed to switch between two high-speed (480Mbps) source devices or signal paths, making it an ideal choice for a variety of applications, including mobile devices, peripherals, and docking stations.

Key Features

  • High-Speed USB 2.0 Switching: The MAX14593EEWV+ supports USB 2.0 high-speed data rates of 480Mbps, ensuring seamless and reliable performance for data-intensive applications.
  • Dual-Channel Design: This MUX features two channels that can independently switch two USB signals each, offering design flexibility and the ability to manage multiple USB interfaces efficiently.
  • Low On-Resistance: With a typical on-resistance of just 4.5Ω, the MAX14593EEWV+ provides a high-quality signal path with minimal signal attenuation.
  • Low Power Consumption: Maxim Integrated has designed this MUX for power-sensitive applications, with a quiescent current of only 10µA (typical), reducing power consumption and extending battery life in portable devices.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding USB lines from potential damage due to ESD events.
  • Compact Package: Housed in a small 16-bump, 1.6mm x 2.1mm WLP (wafer-level package), the MAX14593EEWV+ is optimized for space-constrained applications.

Applications

The versatility of the MAX14593EEWV+ makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • USB Hubs and Docking Stations
  • Consumer Electronics
  • Portable Medical Devices

With its robust design and advanced features, the MAX14593EEWV+ enhances the performance and reliability of USB interfaces in your electronic designs. Maxim Integrated's commitment to quality ensures that you receive a product that not only meets but exceeds industry standards for USB switching solutions.

You May Also Be Interested in

STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5634 $59.3242
31+ $3.7445 $116.0795
48+ $3.6279 $174.1392
66+ $3.5100 $231.6600
86+ $3.3934 $291.8324
114+ $3.0423 $346.8222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess