Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 119 110592 256-LBGA
Manufacturer Microchip Technology
Series Fusion®
Package Tray
Number of I/O 119
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name AFS600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860704-AFS600-2FGG256
Ultra Librarian 3D Model Ultra Librarian AFS600-2FGG256 CAD Model

Description

Microchip Technology's AFS600-2FGG256 FPGA

Introducing the AFS600-2FGG256, a state-of-the-art field-programmable gate array (FPGA) from Microchip Technology, designed to deliver high-performance, flexible, and efficient solutions for a wide range of applications. This innovative FPGA is part of Microchip's AFS600 series and comes in a compact 256-pin Fine Pitch Grid Array (FGG) package, offering a perfect blend of power and functionality for your complex digital systems.

Key Features:

  • High Capacity: The AFS600-2FGG256 is equipped with a robust logic element structure, providing a high capacity for logic integration. This enables designers to implement complex algorithms and functions within a single chip, reducing overall system complexity.
  • Advanced I/O Capabilities: With a versatile set of input/output options, this FPGA supports various interface standards, ensuring seamless integration with other components in your system. The flexible I/O banks allow for easy interfacing with different signal standards, making it an ideal choice for multi-standard applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AFS600-2FGG256 helps to minimize power consumption in your designs, which is crucial for battery-operated and power-sensitive applications.
  • Configurable Logic Blocks (CLBs): The FPGA features an array of configurable logic blocks, which can be tailored to perform a wide range of logic functions. This adaptability ensures that the AFS600-2FGG256 can cater to the specific needs of your application.
  • Embedded Memory: On-chip memory blocks provide designers with the flexibility to store critical data and code, which is essential for applications requiring fast and efficient data processing.
  • Robust Security Features: Microchip Technology understands the importance of data security, and the AFS600-2FGG256 includes robust security features to protect your intellectual property and sensitive information from unauthorized access.

Applications:

The AFS600-2FGG256 is well-suited for a variety of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, communication devices, and medical equipment. Its ability to handle high-speed signal processing and control tasks makes it an excellent choice for designers looking to push the boundaries of innovation while maintaining reliability and efficiency.

Overall, the AFS600-2FGG256 from Microchip Technology is a powerful and versatile FPGA that offers the perfect solution for designers who require a high-performance, low-power, and secure platform for their next-generation electronic products.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 358 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA
Lowest to €359.8610
ECAD model for LFXP2-17E-6FN484I
Altera
The following sections provide information about the absolute maximum ratings, recommended operating conditions, DC characteristics, and other specifications for Cyclone IIIdevices
Lowest to €207.9002
ECAD model for EP3C80F780C8
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA / series Field Programmable Gate Array (FPGA) IC 206 245760 6864 256-LFBGA
Need more? Email Us
ECAD model for LCMXO3L-6900C-5BG256C
Amd
IC FPGA 702 I/O 2104FCBGA / Virtex? UltraScale+? Field Programmable Gate Array (FPGA) IC 702 190976000 1313763 2104-BBGA, FCBGA
Lowest to €995.9578
ECAD model for XCVU5P-2FLVB2104I
Amd
IC SOC CORTEX-A53 784FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 1.2GHz 784-FCBGA (23x23)
Lowest to €465.0574
ECAD model for XCZU4CG-1SFVC784I
Xilinx Inc.
XA Spartan-3E Automotive | IC FPGA 190 I/O 256FTBGA
Lowest to €61.5423
ECAD model for XA3S1200E-4FTG256Q
Lattice Semiconductor Corporation
IC FPGA 279 I/O 324CABGA / series Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA
Lowest to €34.7830
ECAD model for LCMXO3LF-4300C-5BG324C
Intel
IC FPGA 101 I/O 144EQFP / series Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad
Lowest to €622.2088
ECAD model for 10M25SCE144I7G
Intel
IC FPGA 294 I/O 484UBGA
Need more? Email Us
ECAD model for EP2C50U484I8N

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €220.1127 €220.1127
2+ €197.3424 €394.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention