Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Type Oscillator, Silicon
Frequency 100MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 8mA
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 784398-LTC6905CS5-100#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6905
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6905CS5-100#TRMPBF CAD Model

Description

Overview of LTC6905CS5-100#TRMPBF

The LTC6905CS5-100#TRMPBF is a precision silicon oscillator designed and manufactured by Linear Technology. This high-performance product offers a fixed frequency of 100MHz and is housed in a compact SOT-23 package, making it suitable for space-constrained applications. The LTC6905 series is known for its ease of use, requiring no external components for operation, and its ability to provide a stable and accurate clock signal.

Key Features

  • Fixed Frequency: The oscillator operates at a precise 100MHz frequency, which is ideal for applications that demand a stable and reliable clock source.
  • Compact Size: Encased in a small SOT-23 package, the LTC6905CS5-100#TRMPBF is perfect for use in designs where board space is at a premium.
  • Low Power Consumption: This component is designed for efficiency, with a low supply current that minimizes power consumption and heat generation.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliable performance in diverse environmental conditions.
  • High Reliability: Linear Technology's commitment to quality means this oscillator provides excellent long-term stability and performance.

Applications

The LTC6905CS5-100#TRMPBF is versatile and can be used in a variety of electronic systems, including:

  • Portable and wireless devices where power and space are limited
  • Networking equipment such as routers and switches
  • Consumer electronics, including digital cameras and audio devices
  • Industrial and automotive systems that require a robust and reliable clock source

Product Specifications

  • Part Number: LTC6905CS5-100#TRMPBF
  • Manufacturer: Linear Technology
  • Package: SOT-23
  • Frequency: 100MHz
  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to 85°C

In summary, the LTC6905CS5-100#TRMPBF from Linear Technology is a high-quality, fixed-frequency oscillator that offers a combination of performance, efficiency, and compactness, making it an excellent choice for various electronic applications.

You May Also Be Interested in

ON Semiconductor
IC OSC SINGLE TIMER 8SOIC
Lowest to €0.5727
ECAD model for NCV1455BDR2
Linear Technology
IC OSC SILICON 4.194304MHZ 8MSOP
Lowest to €4.3028
ECAD model for LTC6930HMS8-4.19#PBF
Maxim Integrated
IC OSC DUAL FX FREQ 100MHZ 8-DIP
Need more? Email Us
ECAD model for DS1075M-100
Renesas Electronics America
General Purpose Timers | IC OSC SINGLE TIMER 1MHZ 8-SOIC
Lowest to €0.9431
ECAD model for ICM7555CBAZ
Maxim Integrated
IC OSC UP/DWN CNTR 2MHZ 28-DIP
Need more? Email Us
ECAD model for ICM7217IPI
Rohm Semiconductor
Need more? Email Us
ECAD model for BA7082F-T1
STMicroelectronics
LOW POWER DUAL CMOS TIMERS | IC OSC TIMER DUAL 2.7MHZ 14-SOIC
Lowest to €0.8777
ECAD model for TS556ID
Renesas Electronics America
General Purpose Timers | IC OSC SINGLE TIMER 1MHZ 8-SOIC
Lowest to €0.6522
ECAD model for ICM7555IBAZ
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
Lowest to €9.9604
ECAD model for TS3005ITD1033T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €7.9538 €63.6302
18+ €6.5262 €117.4724
28+ €6.3223 €177.0239
39+ €6.1184 €238.6182
50+ €5.9144 €295.7182
67+ €5.3026 €355.2727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention