Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Ues For Automotive
Input Type Analog
Output Type Analog
Supply Current 6mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number MAX1455
Manufacturer Pack Quantity 76
MSL Level 1 (Unlimited)
Win Source Part Number 1212148-MAX1455AAE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1455AAE CAD Model

Description

The MAX1455AAE from Maxim Integrated is a highly integrated analog sensor signal conditioner designed to deliver precision and reliability for a wide range of sensor applications. This advanced component is specifically engineered to interface with various types of sensors, including pressure, temperature, and force sensors, providing a complete signal conditioning solution for industrial, automotive, and medical instrumentation.

Key Features

  • High Precision: The MAX1455AAE offers exceptional accuracy and stability, making it ideal for critical measurements in demanding environments.
  • Low Power Consumption: Designed with energy efficiency in mind, this signal conditioner operates with minimal power, preserving battery life in portable applications.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the MAX1455AAE is suitable for use in harsh conditions.
  • Flexible Calibration: The on-chip digital signal processing (DSP) allows for comprehensive calibration of the sensor signal, including temperature compensation and non-linearity correction.
  • Programmable Analog Output: Users can configure the output signal to match specific application requirements, choosing from voltage or current outputs with programmable ranges.

Applications

The versatility of the MAX1455AAE makes it a prime choice for a variety of applications, such as:

  • Automotive sensor modules
  • Industrial process control
  • Medical instrumentation
  • Pressure and force measurement systems

Technical Specifications

The MAX1455AAE comes in a 16-pin SSOP package and features a 5V power supply voltage. It supports SPI and MICROWIRE interfaces for easy communication with microcontrollers and other digital systems. The integrated EEPROM allows for the storage of calibration coefficients and configuration settings, ensuring that the device maintains its performance characteristics over time.

For developers and engineers looking for a robust and precise signal conditioning solution, the MAX1455AAE from Maxim Integrated offers an unmatched blend of performance, flexibility, and reliability, making it an essential component for advanced sensor-based systems.

You May Also Be Interested in

Maxim Integrated
IC SIGNAL COND QUAD 68-QFN
Lowest to $312.3051
ECAD model for MAX3983UGK+D
Maxim Integrated
IC AUTO SNSR SIGNAL COND 16SSOP
Lowest to $2.3647
ECAD model for MAX1455AAE+T
Freescale Semiconductor - NXP
IC SMOKE DETECTOR 16-DIP
Need more? Email Us
ECAD model for MC14467P
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $30.5454
ECAD model for AD9845BJSTZRL
Microchip Technology
IC HORN DRIVER DUAL 8DIP
Need more? Email Us
ECAD model for RE46C108E8F
STMicroelectronics
IC SMART SENSOR ASSP W/PGA 16QFN
Lowest to $3.5844
ECAD model for STPMS1BPQR
Freescale Semiconductor - NXP
IC DSI SLAVE FOR R-SENSE 16-SOIC
Lowest to $4.0215
ECAD model for MC33793DR2
Freescale Semiconductor - NXP
IC SMOKE DETECTOR WITH I/O 16DIP
Lowest to $10.5105
ECAD model for MC145012ED
Texas Instruments
AUTOMOTIVE ULTRASONIC SIGNAL PRO
Lowest to $10.4733
ECAD model for PGA460TPWQ1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention