EN
  • EN
  • DE

STM32H7B3I-DK

Part No STM32H7B3I-DK
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Utilized IC / Part STM32H7B3
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32
Other Names 497-STM32H7B3I-P-DK,497-STM32H7B3I-DK-PROMO,497-STM32H7B3I-DK
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1283961-STM32H7B3I-DK
Ultra Librarian 3D Model Ultra Librarian STM32H7B3I-DK CAD Model

Description

STM32H7B3I-DK Discovery Kit from STMicroelectronics

The STM32H7B3I-DK Discovery Kit is a versatile development tool from STMicroelectronics designed to provide a quick and easy way for engineers to work with the high-performance STM32H7B3 microcontroller series. This comprehensive kit enables users to develop and share applications, evaluate the capabilities of the STM32H7B3 microcontrollers, and jump-start their design projects.

Key Features

  • Based on the STM32H7B3VIH6 microcontroller, featuring a 32-bit Arm Cortex-M7 core with double-precision floating point unit, operating at up to 280 MHz.
  • 4.3-inch capacitive touch LCD display with MIPI-DSI connector and support for an optional external display.
  • On-board ST-LINK/V3E debugger/programmer with USB re-enumeration capability: mass storage, virtual COM port, and debug port.
  • Comprehensive set of hardware interfaces including Ethernet, microSD card, USB OTG, CAN, audio codec, SAI audio interface, and more, allowing for a wide range of expansion opportunities.
  • Multi-power supply options: ST-LINK USB VBUS or external sources.
  • On-board memory: 16 Mbytes of SDRAM, 128 Mbytes of QSPI NOR Flash, and 512 Mbytes of UFS memory.
  • Integrated Wi-Fi module for IoT applications and connectivity.
  • Supports a wide range of development environments, including STM32CubeIDE, IAR, and Keil.

Development Flexibility

The STM32H7B3I-DK is designed to offer maximum flexibility for developers, with a rich set of peripherals and connectors that make it suitable for various applications. From industrial control to consumer electronics, this discovery kit provides the tools needed to explore the full potential of the STM32H7B3 series.

Software Support

STMicroelectronics offers extensive software support for the STM32H7B3I-DK through the STM32Cube software development kit, which includes the STM32CubeH7 MCU Package. This package comes with a comprehensive software HAL library, various software examples, and direct access to the ARM® Mbed™ online resources, ensuring a smooth development process from inception to production.

Whether you are a seasoned developer or just starting with microcontroller applications, the STM32H7B3I-DK Discovery Kit is an excellent choice for a high-performance and flexible development platform.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess