EN
  • EN
  • DE

2597371

Part No 2597371
Manufacturer Coto Technology
Catalog Relays
Description RELAY REED SPST 250MA 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysReed Relays
Manufacturer Coto Technology
Series 9011
Packaging Bulk
Part Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 250 mA
Switching Voltage 100VAC, 100VDC - Max
Coil Current 10 mA
Coil Type Non Latching
Features Diode, EMI Shielded
Termination Style PC Pin
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.4 VDC
Operate Time 0.35 ms
Release Time 0.1 ms
Operating Temperature -20°C ~ 85°C
Coil Resistance 500 Ohms
Base Product Number 9011
Ultra Librarian 3D Model Ultra Librarian 2597371 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPST 30A 12V
Lowest to $5.5714
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $22.2858
TE Connectivity
RELAY TELECOM DPDT 3A 5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 10A 12V
Lowest to $3.2727
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 6V
Lowest to $54.5454
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Lowest to $0.7681
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
Lowest to $6.6647
TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262
Omron
SSR RELAY SPST-NO 120MA 0-60V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess